Hammond Electronics, Inc. Transformer, Isolation, 120V, 20Va; Chassis Mount Transformer Type Hammond BD2G

Description
TRANSFORMER, ISOLATION, 120V, 20VA; Chassis Mount Transformer Type:Class 2 Energy Limiting; Secondary Voltages:24V; Power Rating:20VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:833mA RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, ISOLATION, 120V, 20VA; Chassis Mount Transformer Type:Class 2 Energy Limiting; Secondary Voltages:24V; Power Rating:20VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:833mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Isolation, 120V, 20Va; Chassis Mount Transformer Type Hammond - 24B4289 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Isolation, 120V, 20Va; Chassis Mount Transformer Type Hammond
24B4289
Transformer, Isolation, 120V, 20Va; Chassis Mount Transformer Type Hammond 24B4289
TRANSFORMER, ISOLATION, 120V, 20VA; Chassis Mount Transformer Type:Class 2 Energy Limiting; Secondary Voltages:24V; Power Rating:20VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:833mA RoHS Compliant: Yes

TRANSFORMER, ISOLATION, 120V, 20VA; Chassis Mount Transformer Type:Class 2 Energy Limiting; Secondary Voltages:24V; Power Rating:20VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:833mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 24B4289
Product Name Transformer, Isolation, 120V, 20Va; Chassis Mount Transformer Type Hammond
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
Single Secondary Chassis Mount Power Transformers - F-258U - Triad Magnetics
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer
Mounting Chassis
View Details
3 suppliers