Triad Magnetics CSE5 Series High Frequency Current Sense Transformers CSE5-100601

Description
Designed to monitor current at 250 kHz and above. These transformers have a primary current rating of 10 Amps.
Request a Quote Datasheet
Description
Designed to monitor current at 250 kHz and above. These transformers have a primary current rating of 10 Amps.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CSE5 Series High Frequency Current Sense Transformers - CSE5-100601 - Triad Magnetics
Perris, California, United States
CSE5 Series High Frequency Current Sense Transformers
CSE5-100601
CSE5 Series High Frequency Current Sense Transformers CSE5-100601
Designed to monitor current at 250 kHz and above. These transformers have a primary current rating of 10 Amps.

Designed to monitor current at 250 kHz and above. These transformers have a primary current rating of 10 Amps.

Supplier's Site
Current Sense Transformers - 237-2089-2-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
237-2089-2-ND
Current Sense Transformers 237-2089-2-ND
10A 1:60 Current Sense Transformer 250kHz Min 1.75Ohm Secondary 720µH Surface Mount

10A 1:60 Current Sense Transformer 250kHz Min 1.75Ohm Secondary 720µH Surface Mount

Buy Now Datasheet
Shenzhen, China
Transformers - Current Sense Transformers
CSE5-100601
Transformers - Current Sense Transformers CSE5-100601
CURR SENSE XFMR 1:60 10A SMD

CURR SENSE XFMR 1:60 10A SMD

Supplier's Site
Smd Current Sense Transformer; Tr=1 Triad Magnetics - 55X4447 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Transformer; Tr=1 Triad Magnetics
55X4447
Smd Current Sense Transformer; Tr=1 Triad Magnetics 55X4447
SMD CURRENT SENSE TRANSFORMER; TR=1:60, SEC L=720 µH MIN, SEC DCR= 1750 m ? MAX RoHS Compliant: Yes

SMD CURRENT SENSE TRANSFORMER; TR=1:60, SEC L=720 µH MIN, SEC DCR= 1750 m ? MAX RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Transformers - CSE5-100601 - ODG (Origin Data Global)
Shenzhen, China
Current Sense Transformers
CSE5-100601
Current Sense Transformers CSE5-100601
CURR SENSE XFMR 1:60 10A SMD

CURR SENSE XFMR 1:60 10A SMD

Supplier's Site Datasheet

Technical Specifications

  Triad Magnetics DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number CSE5-100601 237-2089-2-ND CSE5-100601 55X4447 CSE5-100601
Product Name CSE5 Series High Frequency Current Sense Transformers Current Sense Transformers Transformers - Current Sense Transformers Smd Current Sense Transformer; Tr=1 Triad Magnetics Current Sense Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Dual Primary, Dual Secondaries PC Mount Power Transformers - F-365XP - Triad Magnetics
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer
Mounting PCB/SMD
View Details
4 suppliers
CST25 Series 50.0 Ohm Max. Secondary DCR Current Sense Transformer (Under Development) - CST25-1000 - Triad Magnetics
Specs
Category Signal
Other Transformer Types / Applications Current-Sense; Isolation; Switch Mode Transformers
Operating Frequency 50 to 500000 Hz
View Details
4 suppliers
Chassis Mount Transformer, 7.56Va; Chassis Mount Transformer Type Triad Magnetics - 03F959 - Newark, An Avnet Company
Specs
Operating Frequency 60 Hz
Output Voltage 6.3 volts
View Details
Dual Primary, Dual Secondaries PC Mount Power Transformers - F-372P - Triad Magnetics
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer
Mounting PCB/SMD
View Details
4 suppliers