Hammond Manufacturing Company Inc. Transformers - Audio Transformers - Signal Level 560G

Description
Features Rugged black epoxy potted case with 9 pin connections (.025" square by 0.5" long). Frequency response minimum @ 0 dbm +/- 1 db max. (+/- 0.5 db is typical) of 30 Hz. to 30 Khz., except 560Q which is 30 Hz. to 15 Khz. - see data sheets below for more detail. Higher signal levels possible with reduced low frequency performance. Insertion loss of 1 db maximum Electrostatic shield between primary & secondary connected to core and brought out to pin "SH". Humbucking construction Balanced split windings on pri. & sec. for circuit versatility. Primaries and secondaries can be reversed for impedance matching. Overall dimensions 1.64" (41.7 mm) x 1.33" (33.8 mm) x 0.85" (21.6 mm) high max. Shipping weight 4 oz. (0.1 kg)
Request a Quote Datasheet
Description
Features Rugged black epoxy potted case with 9 pin connections (.025" square by 0.5" long). Frequency response minimum @ 0 dbm +/- 1 db max. (+/- 0.5 db is typical) of 30 Hz. to 30 Khz., except 560Q which is 30 Hz. to 15 Khz. - see data sheets below for more detail. Higher signal levels possible with reduced low frequency performance. Insertion loss of 1 db maximum Electrostatic shield between primary & secondary connected to core and brought out to pin "SH". Humbucking construction Balanced split windings on pri. & sec. for circuit versatility. Primaries and secondaries can be reversed for impedance matching. Overall dimensions 1.64" (41.7 mm) x 1.33" (33.8 mm) x 0.85" (21.6 mm) high max. Shipping weight 4 oz. (0.1 kg)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Audio Transformers - Signal Level - 560G - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Audio Transformers - Signal Level
560G
Transformers - Audio Transformers - Signal Level 560G
Features Rugged black epoxy potted case with 9 pin connections (.025" square by 0.5" long). Frequency response minimum @ 0 dbm +/- 1 db max. (+/- 0.5 db is typical) of 30 Hz. to 30 Khz., except 560Q which is 30 Hz. to 15 Khz. - see data sheets below for more detail. Higher signal levels possible with reduced low frequency performance. Insertion loss of 1 db maximum Electrostatic shield between primary & secondary connected to core and brought out to pin "SH". Humbucking construction Balanced split windings on pri. & sec. for circuit versatility. Primaries and secondaries can be reversed for impedance matching. Overall dimensions 1.64" (41.7 mm) x 1.33" (33.8 mm) x 0.85" (21.6 mm) high max. Shipping weight 4 oz. (0.1 kg)

Features

  • Rugged black epoxy potted case with 9 pin connections (.025" square by 0.5" long).
  • Frequency response minimum @ 0 dbm +/- 1 db max. (+/- 0.5 db is typical) of 30 Hz. to 30 Khz., except 560Q which is 30 Hz. to 15 Khz. - see data sheets below for more detail.
  • Higher signal levels possible with reduced low frequency performance.
  • Insertion loss of 1 db maximum
  • Electrostatic shield between primary & secondary connected to core and brought out to pin "SH".
  • Humbucking construction
  • Balanced split windings on pri. & sec. for circuit versatility.
  • Primaries and secondaries can be reversed for impedance matching.
  • Overall dimensions 1.64" (41.7 mm) x 1.33" (33.8 mm) x 0.85" (21.6 mm) high max.
  • Shipping weight 4 oz. (0.1 kg)
Supplier's Site
Audio Transformers - HM5156-ND - DigiKey
Thief River Falls, MN, United States
Audio Transformers
HM5156-ND
Audio Transformers HM5156-ND
600, 150/150 Impedance Primary Ohms 600, 150/150 Impedance Secondary Ohms Audio Transformer 30Hz ~ 30kHz Through Hole

600, 150/150 Impedance Primary Ohms 600, 150/150 Impedance Secondary Ohms Audio Transformer 30Hz ~ 30kHz Through Hole

Buy Now Datasheet
Transformers - 560G - Powell Electronics, Inc.
Swedesboro, NJ, United States
Transformers
560G
Transformers 560G
AUDIO TX BROADCAST PC MOUNT

AUDIO TX BROADCAST PC MOUNT

Buy Now
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
560G
Audio Transformers / Signal Transformers 560G
Audio Transformers / Signal Transformers AUD XFMR LO PROFILE

Audio Transformers / Signal Transformers AUD XFMR LO PROFILE

Buy Now Datasheet
Shenzhen, China
Transformers - Audio Transformers
560G
Transformers - Audio Transformers 560G
TRANSF AUDIO 150/600 150/600 IMP

TRANSF AUDIO 150/600 150/600 IMP

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number 560G HM5156-ND 560G 560G 560G
Product Name Transformers - Audio Transformers - Signal Level Audio Transformers Transformers Audio Transformers / Signal Transformers Transformers - Audio Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Line Transformers - Autotransformers - 175E-NA - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Isolation
Winding Turns Step-Down Transformer
View Details
4 suppliers
Transformer;57VA;Chassis;Pri:115/230VAC;Sec:24VCT;2.4A;Dual Bobbin - 70181235 - Allied Electronics, Inc.
Specs
Category Power
Other Transformer Types / Applications Impedance Matching Transformer; Isolation
Standards CSA; UL
View Details
2 suppliers
Transformers - Audio Transformers - Signal Level - 144S - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
5 suppliers
Transformers - Power Transformers - 1182H117 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
4 suppliers