Hammond Electronics, Inc. Transformer, Isolation, 120V, 12Va; Chassis Mount Transformer Type Hammond BC2DA

Description
TRANSFORMER, ISOLATION, 120V, 12VA; Chassis Mount Transformer Type:Class 2 Energy Limiting; Secondary Voltages:10V; Power Rating:12VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:1.2A RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, ISOLATION, 120V, 12VA; Chassis Mount Transformer Type:Class 2 Energy Limiting; Secondary Voltages:10V; Power Rating:12VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:1.2A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Isolation, 120V, 12Va; Chassis Mount Transformer Type Hammond - 24B4282 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Isolation, 120V, 12Va; Chassis Mount Transformer Type Hammond
24B4282
Transformer, Isolation, 120V, 12Va; Chassis Mount Transformer Type Hammond 24B4282
TRANSFORMER, ISOLATION, 120V, 12VA; Chassis Mount Transformer Type:Class 2 Energy Limiting; Secondary Voltages:10V; Power Rating:12VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:1.2A RoHS Compliant: Yes

TRANSFORMER, ISOLATION, 120V, 12VA; Chassis Mount Transformer Type:Class 2 Energy Limiting; Secondary Voltages:10V; Power Rating:12VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:1.2A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 24B4282
Product Name Transformer, Isolation, 120V, 12Va; Chassis Mount Transformer Type Hammond
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Cased Three Phase Transformers -  - Majestic Transformer Co.
Specs
Category Power
Other Transformer Types / Applications Three Phase Transformers
View Details
Power Transformer - RFXF0006-TR13 - Richardson RFPD
Specs
Category Power
Other Transformer Types / Applications Power Transformer
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
Chassis Mount Quick-Connect World Series™ Power Transformers - VPS16-11000 - Triad Magnetics
Specs
Category Power
Mounting Chassis
Operating Frequency 50 to 60 Hz
View Details
5 suppliers