Features
A wiring diagram for this series can be downloaded here.
PWR XFMR LAMINATED 30VA CHAS MT
Transformer, 30 VA (Max.) Power Rating
PWR XFMR LAMINATED 30VA CHAS MT
| Hammond Manufacturing Company Inc. | Powell Electronics, Inc. | DigiKey | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Power Transformers | Transformers | Power Transformers | Power Transformers | Power Transformers |
| Product Number | 187D48 | 187D48 | HM4758-ND | 70181185 | 187D48 |
| Product Name | Transformers - Power Transformers | Transformers | Power Transformers | Transformer;30VA;Chassis;Pri:115VAC;Sec:48VCT;0.62A;3.25In.In.Lx1.68In.In.Dx1.93 | Transformers - Power Transformers |
| Transformer Type | Electronics; Power Transformer | Power Transformer | Impedance Matching Transformer; Isolation | Laminated Core | |
| Input Voltage | 115 volts | 115 volts | 115 volts | 115 volts | |
| Output Voltage | 48 volts | 48 volts | 48 volts | 48 volts | |
| Secondary Current Rating | 0.6200 amps | 0.6200 amps | 0.6200 amps | 0.6200 amps | |
| Power Rating (VA) | 30 VA | 115 to 30 VA | 30 VA | 30 VA | 30 VA |