Hammond Electronics, Inc. Audio Transformer, 150/600 Ohm / 1200/4800 Ohm; Turns Ratio Hammond 560J

Description
AUDIO TRANSFORMER, 150/600 OHM / 1200/4800 OHM; Turns Ratio:-; Primary Impedance:600ohm; Secondary Impedance:4.8kohm; Secondary Power:-; Frequency Max:30kHz; Isolation Voltage:500V; DC Resistance Primary:15.6ohm; Frequency Min:30Hz RoHS Compliant: Yes
Datasheet
Description
AUDIO TRANSFORMER, 150/600 OHM / 1200/4800 OHM; Turns Ratio:-; Primary Impedance:600ohm; Secondary Impedance:4.8kohm; Secondary Power:-; Frequency Max:30kHz; Isolation Voltage:500V; DC Resistance Primary:15.6ohm; Frequency Min:30Hz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Transformer, 150/600 Ohm / 1200/4800 Ohm; Turns Ratio Hammond - 72R6817 - Newark, An Avnet Company
Chicago, IL, United States
Audio Transformer, 150/600 Ohm / 1200/4800 Ohm; Turns Ratio Hammond
72R6817
Audio Transformer, 150/600 Ohm / 1200/4800 Ohm; Turns Ratio Hammond 72R6817
AUDIO TRANSFORMER, 150/600 OHM / 1200/4800 OHM; Turns Ratio:-; Primary Impedance:600ohm; Secondary Impedance:4.8kohm; Secondary Power:-; Frequency Max:30kHz; Isolation Voltage:500V; DC Resistance Primary:15.6ohm; Frequency Min:30Hz RoHS Compliant: Yes

AUDIO TRANSFORMER, 150/600 OHM / 1200/4800 OHM; Turns Ratio:-; Primary Impedance:600ohm; Secondary Impedance:4.8kohm; Secondary Power:-; Frequency Max:30kHz; Isolation Voltage:500V; DC Resistance Primary:15.6ohm; Frequency Min:30Hz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 72R6817
Product Name Audio Transformer, 150/600 Ohm / 1200/4800 Ohm; Turns Ratio Hammond
Other Transformer Types / Applications Isolation; Audio
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497-BD500 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 460 to 480 volts
Power Rating (VA) 500 VA
View Details
Transformers - Power Transformers - 1182K12 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
4 suppliers
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details