Hammond Electronics, Inc. Enclosure, 519 Series, Sloped Console, Instrument, 96 Mm, 348 Mm, 175 Mm, Steel, Grey Rohs Compliant Hammond 519-0920

Description
Enclosure, 519 Series, Sloped Console, Instrument, 96 mm, 348 mm, 175 mm, Steel, Grey RoHS Compliant: Yes
Datasheet
Description
Enclosure, 519 Series, Sloped Console, Instrument, 96 mm, 348 mm, 175 mm, Steel, Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 519 Series, Sloped Console, Instrument, 96 Mm, 348 Mm, 175 Mm, Steel, Grey Rohs Compliant Hammond - 46WX703 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 519 Series, Sloped Console, Instrument, 96 Mm, 348 Mm, 175 Mm, Steel, Grey Rohs Compliant Hammond
46WX703
Enclosure, 519 Series, Sloped Console, Instrument, 96 Mm, 348 Mm, 175 Mm, Steel, Grey Rohs Compliant Hammond 46WX703
Enclosure, 519 Series, Sloped Console, Instrument, 96 mm, 348 mm, 175 mm, Steel, Grey RoHS Compliant: Yes

Enclosure, 519 Series, Sloped Console, Instrument, 96 mm, 348 mm, 175 mm, Steel, Grey RoHS Compliant: Yes

Supplier's Site Datasheet
30Deg Slope Console Rack, Alum/steel; Enclosure Type Hammond - 73J4436 - Newark, An Avnet Company
Chicago, IL, United States
30Deg Slope Console Rack, Alum/steel; Enclosure Type Hammond
73J4436
30Deg Slope Console Rack, Alum/steel; Enclosure Type Hammond 73J4436
30DEG SLOPE CONSOLE RACK, ALUM/STEEL; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:99.8mm; External Width - Metric:350.5mm; External Depth - Metric:180.1mm; IP Rating:IP30; Body Color:Grey RoHS Compliant: Yes

30DEG SLOPE CONSOLE RACK, ALUM/STEEL; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:99.8mm; External Width - Metric:350.5mm; External Depth - Metric:180.1mm; IP Rating:IP30; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 46WX703 73J4436
Product Name Enclosure, 519 Series, Sloped Console, Instrument, 96 Mm, 348 Mm, 175 Mm, Steel, Grey Rohs Compliant Hammond 30Deg Slope Console Rack, Alum/steel; Enclosure Type Hammond
Type Electronic and Instrument Enclosures; Console Enclosures Electronic and Instrument Enclosures; Console Enclosures; Rack Enclosures
Length 3.93 inch (99.8 mm)
Width 13.8 inch (351 mm)
Depth 7.09 inch (180 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
PCB Mounting Enclosures - 6276461 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Material Steel; Steel
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Commercial - Metering Cabinets - CMC302010 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 20 inch (508 mm)
View Details
5 suppliers