Application
Standards
Construction
Finish
Part Details
Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)
Units shown: inch. Switch units to: mm
- Type - Enclosure - Inner Panel
Part No. - of Door - H - W - D - H - W
CMC202010 - Single 20.00 20.00 10.00 16.00 16.00
CMC271310* - Single 27.00 13.00 10.00 23.00 9.00
CMC302010 - Single 30.00 20.00 10.00 26.00 16.00
CMC303010 - Double 30.00 30.00 10.00 26.00 26.00
CMC363612 - Double 36.00 36.00 12.00 32.00 32.00
CMC484812 - Double 48.00 48.00 12.00 44.00 44.00
* No cutouts in top or metering plates
NEMA 1 METERING CAB. 30X20X10
"Metal, Steel Cabinet Rack Enclosed, Bottom, Front, Sides, Top 10.000"" L x 20.000"" W x 30.000"" H (254.00mm x 508.00mm x 762.00mm) Gray"
Win Source Part Number: 1179449-CMC302010
Category: Boxes, Enclosures, Racks>Racks
Series: CMC
Type: Cabinet Rack
Color: Gray
Features: Single Door
Package: Box
Standard Package: 1
Style: Enclosed, Bottom, Front, Sides, Top
Material: Metal, Steel
Dimensions - Overall: 10.000" L x 20.000" W x 30.000" H (254.00mm x 508.00mm x 762.00mm)
Door: Steel
Ventilation: Non-Vented
Weight: 69 lbs (31.3 kg)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 7310.29.0065
Mfr: Hammond Manufacturing
Electrical Enclosures Rack/2Latch/2Plate 30x10x20" 1Door
| Hammond Manufacturing Company Inc. | Powell Electronics, Inc. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | CMC302010 | CMC302010 | CMC302010-ND | CMC302010 | CMC302010 |
| Product Name | Electrical - Commercial - Metering Cabinets | Enclosures, Boxes, & Cases | Racks | Boxes, Enclosures, Racks - Racks | Electrical Enclosures |
| Type | Electronic and Instrument Enclosures | Junction Box | Rack Enclosures | Electronic and Instrument Enclosures | |
| Length | 30 inch (762 mm) | ||||
| Width | 20 inch (508 mm) | 20 inch (508 mm) |