Hammond Electronics, Inc. Transformer, Isolation, 240V, 40Va; Chassis Mount Transformer Type Hammond 369AX

Description
TRANSFORMER, ISOLATION, 240V, 40VA; Chassis Mount Transformer Type:High Voltage; Secondary Voltages:250V, 6.3V; Power Rating:40VA; Frequency Range:50Hz / 60Hz; Winding Type:Universal Winding; Current Rating:115mA RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, ISOLATION, 240V, 40VA; Chassis Mount Transformer Type:High Voltage; Secondary Voltages:250V, 6.3V; Power Rating:40VA; Frequency Range:50Hz / 60Hz; Winding Type:Universal Winding; Current Rating:115mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Isolation, 240V, 40Va; Chassis Mount Transformer Type Hammond - 24B9254 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Isolation, 240V, 40Va; Chassis Mount Transformer Type Hammond
24B9254
Transformer, Isolation, 240V, 40Va; Chassis Mount Transformer Type Hammond 24B9254
TRANSFORMER, ISOLATION, 240V, 40VA; Chassis Mount Transformer Type:High Voltage; Secondary Voltages:250V, 6.3V; Power Rating:40VA; Frequency Range:50Hz / 60Hz; Winding Type:Universal Winding; Current Rating:115mA RoHS Compliant: Yes

TRANSFORMER, ISOLATION, 240V, 40VA; Chassis Mount Transformer Type:High Voltage; Secondary Voltages:250V, 6.3V; Power Rating:40VA; Frequency Range:50Hz / 60Hz; Winding Type:Universal Winding; Current Rating:115mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 24B9254
Product Name Transformer, Isolation, 240V, 40Va; Chassis Mount Transformer Type Hammond
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Balun - 2312-QPP0025TR13TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details