Hammond Manufacturing Company Inc. Transformers - Audio Transformers - Signal Level 106V

Description
Features Output power models from 5 to 1,500 milliwatt level available. P.C. board mount - square pin type (0.025" square typical) - see mechanical information below for lengths. Bifilar winding technique used on center tapped units for balanced resistive and capacitive characteristics. Rugged black epoxy potted construction produces a completely sealed unit withstanding severe environmental conditions including those of MIL-T-27 (Grade 5, Class S). For the more economical open type P.C. mount types please refer to the 148 and 149 series. Peak working voltage rating of: 200V Referring to figures 1-9, if connection is not used - no pin will exist.
Request a Quote Datasheet
Description
Features Output power models from 5 to 1,500 milliwatt level available. P.C. board mount - square pin type (0.025" square typical) - see mechanical information below for lengths. Bifilar winding technique used on center tapped units for balanced resistive and capacitive characteristics. Rugged black epoxy potted construction produces a completely sealed unit withstanding severe environmental conditions including those of MIL-T-27 (Grade 5, Class S). For the more economical open type P.C. mount types please refer to the 148 and 149 series. Peak working voltage rating of: 200V Referring to figures 1-9, if connection is not used - no pin will exist.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Audio Transformers - Signal Level - 106V - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Audio Transformers - Signal Level
106V
Transformers - Audio Transformers - Signal Level 106V
Features Output power models from 5 to 1,500 milliwatt level available. P.C. board mount - square pin type (0.025" square typical) - see mechanical information below for lengths. Bifilar winding technique used on center tapped units for balanced resistive and capacitive characteristics. Rugged black epoxy potted construction produces a completely sealed unit withstanding severe environmental conditions including those of MIL-T-27 (Grade 5, Class S). For the more economical open type P.C. mount types please refer to the 148 and 149 series. Peak working voltage rating of: 200V Referring to figures 1-9, if connection is not used - no pin will exist.

Features

  • Output power models from 5 to 1,500 milliwatt level available.
  • P.C. board mount - square pin type (0.025" square typical) - see mechanical information below for lengths.
  • Bifilar winding technique used on center tapped units for balanced resistive and capacitive characteristics.
  • Rugged black epoxy potted construction produces a completely sealed unit withstanding severe environmental conditions including those of MIL-T-27 (Grade 5, Class S).
  • For the more economical open type P.C. mount types please refer to the 148 and 149 series.
  • Peak working voltage rating of: 200V
  • Referring to figures 1-9, if connection is not used - no pin will exist.
Supplier's Site
Transformers - 106V - Powell Electronics, Inc.
Swedesboro, NJ, United States
Transformers
106V
Transformers 106V
AUDIO TX OUTPUT POTTED

AUDIO TX OUTPUT POTTED

Buy Now
Audio Transformers - HM2366-ND - DigiKey
Thief River Falls, MN, United States
Audio Transformers
HM2366-ND
Audio Transformers HM2366-ND
250CT Impedance Primary Ohms 8 Impedance Secondary Ohms Audio Transformer 170Hz Through Hole

250CT Impedance Primary Ohms 8 Impedance Secondary Ohms Audio Transformer 170Hz Through Hole

Buy Now Datasheet
Shenzhen, China
Transformers - Audio Transformers
106V
Transformers - Audio Transformers 106V
TRANSFORMER AUDIO 250CT/8

TRANSFORMER AUDIO 250CT/8

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Transformers Transformers Transformers Transformers
Product Number 106V 106V HM2366-ND 106V
Product Name Transformers - Audio Transformers - Signal Level Transformers Audio Transformers Transformers - Audio Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Audio Transformers - Signal Level - 145C - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
4 suppliers
Transformers - Audio Transformers - Signal Level - 149E - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Standards RoHS
View Details
5 suppliers
Transformers - Audio Transformers - Signal Level - 146F - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
5 suppliers
Transformers - Audio Transformers - Signal Level - 107E - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Isolation; Power Transformer
Standards RoHS
View Details
5 suppliers