Triad Magnetics PC Mount World Series™ Power Transformers VPP12-200

Description
Triad PC mount World Series transformers incorporate a dual bobbin construction with an insulating shroud, both made of a high temperature material that exceeds UL flammability requirements. These units are designed with very high isolation between the primary and secondary, and also, between each winding and the core. Since the dual bobbin construction effectively reduces capacitance, electrostatic shielding is not required. PC mount transformers are available with ratings from 2.5 VA 56.0 VA more and have dimensionally accurate pin placement for through hole PC board mounting. All World Series transformers meet U.S. and International standards including CSA, IEC, TUV and UL requirements, and therefore have universal application. less
Request a Quote Datasheet
Description
Triad PC mount World Series transformers incorporate a dual bobbin construction with an insulating shroud, both made of a high temperature material that exceeds UL flammability requirements. These units are designed with very high isolation between the primary and secondary, and also, between each winding and the core. Since the dual bobbin construction effectively reduces capacitance, electrostatic shielding is not required. PC mount transformers are available with ratings from 2.5 VA 56.0 VA more and have dimensionally accurate pin placement for through hole PC board mounting. All World Series transformers meet U.S. and International standards including CSA, IEC, TUV and UL requirements, and therefore have universal application. less
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC Mount World Series™ Power Transformers - VPP12-200 - Triad Magnetics
Perris, California, United States
PC Mount World Series™ Power Transformers
VPP12-200
PC Mount World Series™ Power Transformers VPP12-200
Triad PC mount World Series transformers incorporate a dual bobbin construction with an insulating shroud, both made of a high temperature material that exceeds UL flammability requirements. These units are designed with very high isolation between the primary and secondary, and also, between each winding and the core. Since the dual bobbin construction effectively reduces capacitance, electrostatic shielding is not required. PC mount transformers are available with ratings from 2.5 VA 56.0 VA more and have dimensionally accurate pin placement for through hole PC board mounting. All World Series transformers meet U.S. and International standards including CSA, IEC, TUV and UL requirements, and therefore have universal application. less

Triad PC mount World Series transformers incorporate a dual bobbin construction with an insulating shroud, both made of a high temperature material that exceeds UL flammability requirements. These units are designed with very high isolation between the primary and secondary, and also, between each winding and the core. Since the dual bobbin construction effectively reduces capacitance, electrostatic shielding is not required. PC mount transformers are available with ratings from 2.5 VA 56.0 VA more and have dimensionally accurate pin placement for through hole PC board mounting. All World Series transformers meet U.S. and International standards including CSA, IEC, TUV and UL requirements, and therefore have universal application. less

Supplier's Site
Transformers - Power Transformers - 1191627-VPP12-200 - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Power Transformers
1191627-VPP12-200
Transformers - Power Transformers 1191627-VPP12-200
Win Source Part Number: 1191627-VPP12-200 Category: Transformers>Power Transformers Type: Laminated Core Termination Style: PC Pin Package: Box Height - Seated (Max): 28.58mm Standard Package: 1 Power - Max: 2.5VA Weight: 0.25 lb (113.4 g) Voltage - Isolation: 4000Vrms Voltage - Primary: 115V, 230V Current - Output (Max): Parallel 400mA, Series 200mA Voltage - Secondary (Full Load): Parallel 6.3V, Series 12.6V Primary Winding(s): Dual Secondary Winding(s): Dual Center Tap: No Mounting Type: Through Hole Dimension: 41.28mm L x 33.32mm W ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.31.4035 Mfr: Triad Magnetics Other Names: 237-1061-NDR,237-106 1,10474,VPP12200

Win Source Part Number: 1191627-VPP12-200
Category: Transformers>Power Transformers
Type: Laminated Core
Termination Style: PC Pin
Package: Box
Height - Seated (Max): 28.58mm
Standard Package: 1
Power - Max: 2.5VA
Weight: 0.25 lb (113.4 g)
Voltage - Isolation: 4000Vrms
Voltage - Primary: 115V, 230V
Current - Output (Max): Parallel 400mA, Series 200mA
Voltage - Secondary (Full Load): Parallel 6.3V, Series 12.6V
Primary Winding(s): Dual
Secondary Winding(s): Dual
Center Tap: No
Mounting Type: Through Hole
Dimension: 41.28mm L x 33.32mm W
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.31.4035
Mfr: Triad Magnetics
Other Names: 237-1061-NDR,237-1061,10474,VPP12200

Buy Now Datasheet
Power Transformers - 237-1061-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
237-1061-ND
Power Transformers 237-1061-ND
PWR XFMR LAMINATED 2.5VA TH

PWR XFMR LAMINATED 2.5VA TH

Buy Now Datasheet
Transformer;2.5VA;Sec:Ser 0.2A, Par 0.4A;Pri:115/230V;Sec:Ser 12.6VCT, Par 6.3V - 70218366 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer;2.5VA;Sec:Ser 0.2A, Par 0.4A;Pri:115/230V;Sec:Ser 12.6VCT, Par 6.3V
70218366
Transformer;2.5VA;Sec:Ser 0.2A, Par 0.4A;Pri:115/230V;Sec:Ser 12.6VCT, Par 6.3V 70218366
TRIAD Magnetics PC mount world Series transformers incorporate a dual bobbin construction with an insulating shroud, both made of a high temperature material that exceeds UL flammability requirements. These units are designed with very high isolation between the primary and secondary, and also, between each winding and the core. Since the dual bobbin construction effectively reduces capacitance, electrostatic shielding is not required. PC Mount transformers are available with ratings from 2.5 VA to 56.0 VA and have dimensionally accurate pin placement for through hole PC board mounting. All World Series transformers meet U.S. and international standards including CSA, IEC, VDE and UL requirements, and, therefore, have universal application. Technical Notes: 1. Hi pot tested at 4000 RMS. 2. Both primary and secondary coils may be connected as either series or parallel, but both must be used simultaneously. Specifications. Primary: 115/230 V, 50/60 Hz. VA Ranges: 2.5 to 56.0.

TRIAD Magnetics PC mount world Series transformers incorporate a dual bobbin construction with an insulating shroud, both made of a high temperature material that exceeds UL flammability requirements. These units are designed with very high isolation between the primary and secondary, and also, between each winding and the core. Since the dual bobbin construction effectively reduces capacitance, electrostatic shielding is not required. PC Mount transformers are available with ratings from 2.5 VA to 56.0 VA and have dimensionally accurate pin placement for through hole PC board mounting. All World Series transformers meet U.S. and international standards including CSA, IEC, VDE and UL requirements, and, therefore, have universal application. Technical Notes: 1. Hi pot tested at 4000 RMS. 2. Both primary and secondary coils may be connected as either series or parallel, but both must be used simultaneously. Specifications. Primary: 115/230 V, 50/60 Hz. VA Ranges: 2.5 to 56.0.

Supplier's Site
Shenzhen, China
Transformers - Power Transformers
VPP12-200
Transformers - Power Transformers VPP12-200
PWR XFMR LAMINATED 2.5VA TH

PWR XFMR LAMINATED 2.5VA TH

Supplier's Site
Power Transformer; Pcb Transformer Type Triad Magnetics - 93F8757 - Newark, An Avnet Company
Chicago, IL, United States
Power Transformer; Pcb Transformer Type Triad Magnetics
93F8757
Power Transformer; Pcb Transformer Type Triad Magnetics 93F8757
POWER TRANSFORMER; PCB Transformer Type:Dual Bobbin; Secondary Voltages:2 x 6.3V; Power Rating:2.5VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:400mA; Isolation Voltage:4kV RoHS Compliant: Yes

POWER TRANSFORMER; PCB Transformer Type:Dual Bobbin; Secondary Voltages:2 x 6.3V; Power Rating:2.5VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:400mA; Isolation Voltage:4kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Triad Magnetics Win Source Electronics DigiKey Allied Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Power Transformers Transformers Power Transformers Power Transformers Power Transformers Power Transformers
Product Number VPP12-200 1191627-VPP12-200 237-1061-ND 70218366 VPP12-200 93F8757
Product Name PC Mount World Series™ Power Transformers Transformers - Power Transformers Power Transformers Transformer;2.5VA;Sec:Ser 0.2A, Par 0.4A;Pri:115/230V;Sec:Ser 12.6VCT, Par 6.3V Transformers - Power Transformers Power Transformer; Pcb Transformer Type Triad Magnetics
Transformer Type Isolation Power Transformer Impedance Matching Transformer; Isolation Laminated Core Isolation
Mounting PCB/SMD Chip Transformer PCB/SMD
Input Voltage 115 to 230 volts 115 to 230 volts 115 to 230 volts
Power Rating (VA) 2.5 VA 2.5 VA 2.5 VA 2.5 VA
Standards / Compliance CSA; UL; CSA IEC TUV UL CSA; UL; VDE
Unlock Full Specs
to access all available technical data