Hammond Electronics, Inc. Transformer, Isolation, 240V, 1.5Kva; Chassis Mount Transformer Type Hammond 298GT

Description
TRANSFORMER, ISOLATION, 240V, 1.5KVA; Chassis Mount Transformer Type:Step-Up Isolation; Secondary Voltages:240V; Power Rating:1.5kVA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:- RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, ISOLATION, 240V, 1.5KVA; Chassis Mount Transformer Type:Step-Up Isolation; Secondary Voltages:240V; Power Rating:1.5kVA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Isolation, 240V, 1.5Kva; Chassis Mount Transformer Type Hammond - 61K2342 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Isolation, 240V, 1.5Kva; Chassis Mount Transformer Type Hammond
61K2342
Transformer, Isolation, 240V, 1.5Kva; Chassis Mount Transformer Type Hammond 61K2342
TRANSFORMER, ISOLATION, 240V, 1.5KVA; Chassis Mount Transformer Type:Step-Up Isolation; Secondary Voltages:240V; Power Rating:1.5kVA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:- RoHS Compliant: Yes

TRANSFORMER, ISOLATION, 240V, 1.5KVA; Chassis Mount Transformer Type:Step-Up Isolation; Secondary Voltages:240V; Power Rating:1.5kVA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 61K2342
Product Name Transformer, Isolation, 240V, 1.5Kva; Chassis Mount Transformer Type Hammond
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497-BJ500 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 460 to 480 volts
Power Rating (VA) 500 VA
View Details
Transformers - Audio Transformers - Signal Level - 104B - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
5 suppliers
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details