Hammond Manufacturing Company Inc. Transformers - Line Transformers - Straight Isolation 178FT

Description
Features Primary 120VAC, 50/60 Hz., Secondary 120VAC. Provides circuit isolation. Toroidal transformer for high isolation, low noise, light weight, cool operation and low profile. World wide applications, 50 or 60 Hz. operation, step down (120VAC to 120 VAC). Standard 3-wire, grounded plug (for use with adaptors for proper grounding). Input (primary) connected to a 5 foot long cord & standard North American plug (NEMA 5-15P). Output (secondary) connected to two standard - 3 wire grounded receptacles (NEMA 5-15R). Features include ventilated black steel case, rocker lighted on-off switch & circuit breaker protected output. North American Mark of Safety - C UL & UL listed (File #E211544). Indoor use only. Remember - These units do NOT convert line frequency. Note about Inrush Current: Due to the superior magnetic properties of Toroidal transformers they will be susceptible to high magnetizing current when initially energized, only limited by the low DC resistance of the primary winding. Depending on where you are in the AC cycle when the transformer is energized dictates the chances of overloading the supply circuit. This is why the transformer may sometimes energize without a problem and other times it will blow the fuse or trip the circuit breaker. The duration of this overload is rarely longer than a half of a cycle. Therefore, you should consider using a slow-blow fuse, time delayed circuit breaker or other form of soft start circuitry for the supply line when using these high efficient Toroidal transformers. Accessories International Grounded Adaptor Plugs Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Capacity - Outlet - Overall Dimensions VA - Qty - Length - Width - Height 178CT - 250 2 8.25 6.00 4.00 178DT - 500 2 9.00 6.00 4.00 178ET - 750 2 10.25 7.50 5.00 178FT - 1000 2 10.25 7.50 5.00 178GT - 1500 2.00 12.50 9.00 5.00
Request a Quote Datasheet
Description
Features Primary 120VAC, 50/60 Hz., Secondary 120VAC. Provides circuit isolation. Toroidal transformer for high isolation, low noise, light weight, cool operation and low profile. World wide applications, 50 or 60 Hz. operation, step down (120VAC to 120 VAC). Standard 3-wire, grounded plug (for use with adaptors for proper grounding). Input (primary) connected to a 5 foot long cord & standard North American plug (NEMA 5-15P). Output (secondary) connected to two standard - 3 wire grounded receptacles (NEMA 5-15R). Features include ventilated black steel case, rocker lighted on-off switch & circuit breaker protected output. North American Mark of Safety - C UL & UL listed (File #E211544). Indoor use only. Remember - These units do NOT convert line frequency. Note about Inrush Current: Due to the superior magnetic properties of Toroidal transformers they will be susceptible to high magnetizing current when initially energized, only limited by the low DC resistance of the primary winding. Depending on where you are in the AC cycle when the transformer is energized dictates the chances of overloading the supply circuit. This is why the transformer may sometimes energize without a problem and other times it will blow the fuse or trip the circuit breaker. The duration of this overload is rarely longer than a half of a cycle. Therefore, you should consider using a slow-blow fuse, time delayed circuit breaker or other form of soft start circuitry for the supply line when using these high efficient Toroidal transformers. Accessories International Grounded Adaptor Plugs Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Capacity - Outlet - Overall Dimensions VA - Qty - Length - Width - Height 178CT - 250 2 8.25 6.00 4.00 178DT - 500 2 9.00 6.00 4.00 178ET - 750 2 10.25 7.50 5.00 178FT - 1000 2 10.25 7.50 5.00 178GT - 1500 2.00 12.50 9.00 5.00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Line Transformers - Straight Isolation - 178FT - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Line Transformers - Straight Isolation
178FT
Transformers - Line Transformers - Straight Isolation 178FT
Features Primary 120VAC, 50/60 Hz., Secondary 120VAC. Provides circuit isolation. Toroidal transformer for high isolation, low noise, light weight, cool operation and low profile. World wide applications, 50 or 60 Hz. operation, step down (120VAC to 120 VAC). Standard 3-wire, grounded plug (for use with adaptors for proper grounding). Input (primary) connected to a 5 foot long cord & standard North American plug (NEMA 5-15P). Output (secondary) connected to two standard - 3 wire grounded receptacles (NEMA 5-15R). Features include ventilated black steel case, rocker lighted on-off switch & circuit breaker protected output. North American Mark of Safety - C UL & UL listed (File #E211544). Indoor use only. Remember - These units do NOT convert line frequency. Note about Inrush Current: Due to the superior magnetic properties of Toroidal transformers they will be susceptible to high magnetizing current when initially energized, only limited by the low DC resistance of the primary winding. Depending on where you are in the AC cycle when the transformer is energized dictates the chances of overloading the supply circuit. This is why the transformer may sometimes energize without a problem and other times it will blow the fuse or trip the circuit breaker. The duration of this overload is rarely longer than a half of a cycle. Therefore, you should consider using a slow-blow fuse, time delayed circuit breaker or other form of soft start circuitry for the supply line when using these high efficient Toroidal transformers. Accessories International Grounded Adaptor Plugs Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Capacity - Outlet - Overall Dimensions VA - Qty - Length - Width - Height 178CT - 250 2 8.25 6.00 4.00 178DT - 500 2 9.00 6.00 4.00 178ET - 750 2 10.25 7.50 5.00 178FT - 1000 2 10.25 7.50 5.00 178GT - 1500 2.00 12.50 9.00 5.00

Features

  • Primary 120VAC, 50/60 Hz., Secondary 120VAC.
  • Provides circuit isolation.
  • Toroidal transformer for high isolation, low noise, light weight, cool operation and low profile.
  • World wide applications, 50 or 60 Hz. operation, step down (120VAC to 120 VAC).
  • Standard 3-wire, grounded plug (for use with adaptors for proper grounding).
  • Input (primary) connected to a 5 foot long cord & standard North American plug (NEMA 5-15P).
  • Output (secondary) connected to two standard - 3 wire grounded receptacles (NEMA 5-15R).
  • Features include ventilated black steel case, rocker lighted on-off switch & circuit breaker protected output.
  • North American Mark of Safety - C UL & UL listed (File #E211544).
  • Indoor use only.
  • Remember - These units do NOT convert line frequency.
  • Note about Inrush Current:
    Due to the superior magnetic properties of Toroidal transformers they will be susceptible to high magnetizing current when initially energized, only limited by the low DC resistance of the primary winding. Depending on where you are in the AC cycle when the transformer is energized dictates the chances of overloading the supply circuit. This is why the transformer may sometimes energize without a problem and other times it will blow the fuse or trip the circuit breaker. The duration of this overload is rarely longer than a half of a cycle. Therefore, you should consider using a slow-blow fuse, time delayed circuit breaker or other form of soft start circuitry for the supply line when using these high efficient Toroidal transformers.

Accessories

  • International Grounded Adaptor Plugs

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


Part No. - Capacity - Outlet - Overall Dimensions
VA - Qty - Length - Width - Height
178CT - 250 2 8.25 6.00 4.00
178DT - 500 2 9.00 6.00 4.00
178ET - 750 2 10.25 7.50 5.00
178FT - 1000 2 10.25 7.50 5.00
178GT - 1500 2.00 12.50 9.00 5.00

Supplier's Site
Transformers - 178FT - Powell Electronics, Inc.
Swedesboro, NJ, United States
Transformers
178FT
Transformers 178FT
1000VA PLUG IN ISOLATED

1000VA PLUG IN ISOLATED

Buy Now
Isolation Transformers and Autotransformers, Step Up, Step Down - HM4596-ND - DigiKey
Thief River Falls, MN, United States
Isolation Transformers and Autotransformers, Step Up, Step Down
HM4596-ND
Isolation Transformers and Autotransformers, Step Up, Step Down HM4596-ND
XFRMR ISOL 120V TO 120V 1000VA

XFRMR ISOL 120V TO 120V 1000VA

Buy Now Datasheet
Transformer - 70180845 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer
70180845
Transformer 70180845
Features: 50/60 Hz Operation Uses a Toroidal Transformer for High Isolation, Low Noise, Light Weight, Cool Operation and Low Profile Input (Primary) Connected to a 5 Foot Long Cord and Standard 3-Wire North American Plug (NEMA 6-15P or NEMA 5-15P) Output (Secondary) Connected to a Standard Duplex 3-Wire Grounded Receptacle or Two Standard 3-Wire Grounded Receptacles (NEMA 6-15R) Ventilated Black Steel Case Lighted On-Off Rocker Switch Circuit Breaker Protected Output

Features:

  • 50/60 Hz Operation
  • Uses a Toroidal Transformer for High Isolation, Low Noise, Light Weight, Cool Operation and Low Profile
  • Input (Primary) Connected to a 5 Foot Long Cord and Standard 3-Wire North American Plug (NEMA 6-15P or NEMA 5-15P)
  • Output (Secondary) Connected to a Standard Duplex 3-Wire Grounded Receptacle or Two Standard 3-Wire Grounded Receptacles (NEMA 6-15R)
  • Ventilated Black Steel Case
  • Lighted On-Off Rocker Switch
  • Circuit Breaker Protected Output
Supplier's Site
Shenzhen, China
Transformers - Isolation Transformers and Autotransformers, Step Up, Step Down
178FT
Transformers - Isolation Transformers and Autotransformers, Step Up, Step Down 178FT
TRANSFORMER - TOROIDAL ISOLATION

TRANSFORMER - TOROIDAL ISOLATION

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number 178FT 178FT HM4596-ND 70180845 178FT
Product Name Transformers - Line Transformers - Straight Isolation Transformers Isolation Transformers and Autotransformers, Step Up, Step Down Transformer Transformers - Isolation Transformers and Autotransformers, Step Up, Step Down
Category Signal Signal Signal Signal
Other Transformer Types / Applications Electronics; Isolation Isolation Isolation; Buck-Boost Transformers Isolation
Winding Turns Step-Down Transformer
Standards RoHS UL
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Audio Transformers - Tube/Valve Audio - 1642SE - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
5 suppliers
Transformers - Chokes & Reactors - 158T - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
2 suppliers
Transformers - Power Transformers - 1182S15 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
4 suppliers
Transformers - Audio Transformers - 125J - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Standards RoHS
View Details
5 suppliers