Hammond Electronics, Inc. Transformer, Isolation, 120V, 1Kva; Chassis Mount Transformer Type Hammond 289FT

Description
TRANSFORMER, ISOLATION, 120V, 1KVA; Chassis Mount Transformer Type:Step-Down Isolation; Secondary Voltages:120V; Power Rating:1kVA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:- RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, ISOLATION, 120V, 1KVA; Chassis Mount Transformer Type:Step-Down Isolation; Secondary Voltages:120V; Power Rating:1kVA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Isolation, 120V, 1Kva; Chassis Mount Transformer Type Hammond - 61K2337 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Isolation, 120V, 1Kva; Chassis Mount Transformer Type Hammond
61K2337
Transformer, Isolation, 120V, 1Kva; Chassis Mount Transformer Type Hammond 61K2337
TRANSFORMER, ISOLATION, 120V, 1KVA; Chassis Mount Transformer Type:Step-Down Isolation; Secondary Voltages:120V; Power Rating:1kVA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:- RoHS Compliant: Yes

TRANSFORMER, ISOLATION, 120V, 1KVA; Chassis Mount Transformer Type:Step-Down Isolation; Secondary Voltages:120V; Power Rating:1kVA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 61K2337
Product Name Transformer, Isolation, 120V, 1Kva; Chassis Mount Transformer Type Hammond
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Cased Three Phase Transformers -  - Majestic Transformer Co.
Specs
Category Power
Other Transformer Types / Applications Three Phase Transformers
View Details
Balun - 2312-QPP0021SRTR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details