Triad Magnetics PC Mount Split Pack™ Power Transformers FS120-02

Description
The Triad Split Pack™ split bobbin transformer is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound - with primaries and secondaries side-by-side. Unlike the secondary-on-top-of- primary designs of standard PC board transformers, the split bobbin winding and low capacitive coupling eliminate costly electrostatic shielding. It is offered in a dual secondary configuration with either single or dual primaries.
Request a Quote Datasheet
Description
The Triad Split Pack™ split bobbin transformer is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound - with primaries and secondaries side-by-side. Unlike the secondary-on-top-of- primary designs of standard PC board transformers, the split bobbin winding and low capacitive coupling eliminate costly electrostatic shielding. It is offered in a dual secondary configuration with either single or dual primaries.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC Mount Split Pack™ Power Transformers - FS120-02 - Triad Magnetics
Perris, California, United States
PC Mount Split Pack™ Power Transformers
FS120-02
PC Mount Split Pack™ Power Transformers FS120-02
The Triad Split Pack™ split bobbin transformer is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound - with primaries and secondaries side-by-side. Unlike the secondary-on-top-of- primary designs of standard PC board transformers, the split bobbin winding and low capacitive coupling eliminate costly electrostatic shielding. It is offered in a dual secondary configuration with either single or dual primaries.

The Triad Split Pack™ split bobbin transformer is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound - with primaries and secondaries side-by-side. Unlike the secondary-on-top-of-primary designs of standard PC board transformers, the split bobbin winding and low capacitive coupling eliminate costly electrostatic shielding. It is offered in a dual secondary configuration with either single or dual primaries.

Supplier's Site
Power Transformers - FS120-02-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
FS120-02-ND
Power Transformers FS120-02-ND
PWR XFMR LAMINATED 2.5VA TH

PWR XFMR LAMINATED 2.5VA TH

Buy Now Datasheet
Transformer;2.5VA;Sec:Ser 0.02A, Par 0.04A;Pri:115/230V;Sec:Ser 120VCT, Par 60V - 70218453 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer;2.5VA;Sec:Ser 0.02A, Par 0.04A;Pri:115/230V;Sec:Ser 120VCT, Par 60V
70218453
Transformer;2.5VA;Sec:Ser 0.02A, Par 0.04A;Pri:115/230V;Sec:Ser 120VCT, Par 60V 70218453
The TRIAD Split Pack™ split bobbin transformer from TRIAD Magnetics is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound — with primaries and secondaries side-by-side. Unlike the secondary on-top-of primary designs of standard PC board transformers, the split bobbin winding and low capacitive coupling eliminate costly electrostatic shielding. It is offered in a dual secondary configuration with either single or dual primaries. Made in China

The TRIAD Split Pack™ split bobbin transformer from TRIAD Magnetics is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound — with primaries and secondaries side-by-side. Unlike the secondary on-top-of primary designs of standard PC board transformers, the split bobbin winding and low capacitive coupling eliminate costly electrostatic shielding. It is offered in a dual secondary configuration with either single or dual primaries.

  • Made in China
Supplier's Site
Power Xfmr 120.0Vct@0.020A Ul/cul 115/230V Split Pack Pcb Mount/fs120-02 Rohs Compliant Triad Magnetics - 37B9089 - Newark, An Avnet Company
Chicago, IL, United States
Power Xfmr 120.0Vct@0.020A Ul/cul 115/230V Split Pack Pcb Mount/fs120-02 Rohs Compliant Triad Magnetics
37B9089
Power Xfmr 120.0Vct@0.020A Ul/cul 115/230V Split Pack Pcb Mount/fs120-02 Rohs Compliant Triad Magnetics 37B9089
POWER XFMR 120.0Vct@0.020A UL/cUL 115/230V SPLIT PACK PCB MOUNT/FS120-02 RoHS Compliant: Yes

POWER XFMR 120.0Vct@0.020A UL/cUL 115/230V SPLIT PACK PCB MOUNT/FS120-02 RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Transformers - Power Transformers
FS120-02
Transformers - Power Transformers FS120-02
PWR XFMR LAMINATED 2.5VA TH

PWR XFMR LAMINATED 2.5VA TH

Supplier's Site

Technical Specifications

  Triad Magnetics DigiKey Allied Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Power Transformers Power Transformers Power Transformers Power Transformers Power Transformers
Product Number FS120-02 FS120-02-ND 70218453 37B9089 FS120-02
Product Name PC Mount Split Pack™ Power Transformers Power Transformers Transformer;2.5VA;Sec:Ser 0.02A, Par 0.04A;Pri:115/230V;Sec:Ser 120VCT, Par 60V Power Xfmr 120.0Vct@0.020A Ul/cul 115/230V Split Pack Pcb Mount/fs120-02 Rohs Compliant Triad Magnetics Transformers - Power Transformers
Mounting PCB/SMD Chip Transformer PCB/SMD
Input Voltage 115 to 230 volts 115 to 230 volts 115 to 230 volts
Output Voltage 60 volts 60 to 120 volts 60 to 120 volts 60 to 120 volts
Power Rating (VA) 2.5 VA 2.5 VA 2.5 VA 2.5 VA
Transformer Type Power Transformer Impedance Matching Transformer; Isolation Laminated Core
Unlock Full Specs
to access all available technical data