Hammond Manufacturing Company Inc. Transformers - Audio Transformers - Signal Level 108G

Description
Features Perfect for audio input, line matching, isolation or output transformer applications. 500 milliwatt (+/- 1.5 db, 300 Hz. - 50 KHz.). Epoxy potted in an attractive black molded case, Pin type P.C. board mount (min. 0.187" length). In some models where no center tap is required (on secondary), pin No. 5 is omitted. Power level ratings are maximum at lowest frequency rating (see charts & PDF spec. sheets below) Power can be increased slightly at higher frequencies. See individual PDF specs. for specifics. Will withstand soldering for 10 sec. @ 260 degrees C, ambient temp. 85 degrees C max. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part No. - Nominal Impedance (Ohms) - D.C. Resistance (Ohms) +/- 20% - Max. D.C. Primary - Secondary - Primary - Secondary - Unbalance (Pins 1-3) - (Pins 4-6) - (Pins 1-3) - (Pins 4-6) - (ma.) 108E - 600 ct 3.2 65 0.43 6 108F - 600 ct 150 ct 65 18 6 108G - 600 ct 250 ct 65 29 6 108H - 600 ct 600 ct 65 69 6 108J - 1K ct 600 ct 109 69 4.5 108K - 1.5K ct 600 ct 170 69 4 108L - 10K ct 3.2 1050 0.43 1.5 108N - 10K ct 600 ct 1050 69 1.5 108P - 10K ct 1.5K ct 1050 180 1.5 108T - 10K ct 10K ct 1050 1200 1.5
Request a Quote Datasheet
Description
Features Perfect for audio input, line matching, isolation or output transformer applications. 500 milliwatt (+/- 1.5 db, 300 Hz. - 50 KHz.). Epoxy potted in an attractive black molded case, Pin type P.C. board mount (min. 0.187" length). In some models where no center tap is required (on secondary), pin No. 5 is omitted. Power level ratings are maximum at lowest frequency rating (see charts & PDF spec. sheets below) Power can be increased slightly at higher frequencies. See individual PDF specs. for specifics. Will withstand soldering for 10 sec. @ 260 degrees C, ambient temp. 85 degrees C max. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part No. - Nominal Impedance (Ohms) - D.C. Resistance (Ohms) +/- 20% - Max. D.C. Primary - Secondary - Primary - Secondary - Unbalance (Pins 1-3) - (Pins 4-6) - (Pins 1-3) - (Pins 4-6) - (ma.) 108E - 600 ct 3.2 65 0.43 6 108F - 600 ct 150 ct 65 18 6 108G - 600 ct 250 ct 65 29 6 108H - 600 ct 600 ct 65 69 6 108J - 1K ct 600 ct 109 69 4.5 108K - 1.5K ct 600 ct 170 69 4 108L - 10K ct 3.2 1050 0.43 1.5 108N - 10K ct 600 ct 1050 69 1.5 108P - 10K ct 1.5K ct 1050 180 1.5 108T - 10K ct 10K ct 1050 1200 1.5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Audio Transformers - Signal Level - 108G - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Audio Transformers - Signal Level
108G
Transformers - Audio Transformers - Signal Level 108G
Features Perfect for audio input, line matching, isolation or output transformer applications. 500 milliwatt (+/- 1.5 db, 300 Hz. - 50 KHz.). Epoxy potted in an attractive black molded case, Pin type P.C. board mount (min. 0.187" length). In some models where no center tap is required (on secondary), pin No. 5 is omitted. Power level ratings are maximum at lowest frequency rating (see charts & PDF spec. sheets below) Power can be increased slightly at higher frequencies. See individual PDF specs. for specifics. Will withstand soldering for 10 sec. @ 260 degrees C, ambient temp. 85 degrees C max. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part No. - Nominal Impedance (Ohms) - D.C. Resistance (Ohms) +/- 20% - Max. D.C. Primary - Secondary - Primary - Secondary - Unbalance (Pins 1-3) - (Pins 4-6) - (Pins 1-3) - (Pins 4-6) - (ma.) 108E - 600 ct 3.2 65 0.43 6 108F - 600 ct 150 ct 65 18 6 108G - 600 ct 250 ct 65 29 6 108H - 600 ct 600 ct 65 69 6 108J - 1K ct 600 ct 109 69 4.5 108K - 1.5K ct 600 ct 170 69 4 108L - 10K ct 3.2 1050 0.43 1.5 108N - 10K ct 600 ct 1050 69 1.5 108P - 10K ct 1.5K ct 1050 180 1.5 108T - 10K ct 10K ct 1050 1200 1.5

Features


  • Perfect for audio input, line matching, isolation or output transformer applications.
  • 500 milliwatt (+/- 1.5 db, 300 Hz. - 50 KHz.).
  • Epoxy potted in an attractive black molded case, Pin type P.C. board mount (min. 0.187" length).
  • In some models where no center tap is required (on secondary), pin No. 5 is omitted.
  • Power level ratings are maximum at lowest frequency rating (see charts & PDF spec. sheets below)
  • Power can be increased slightly at higher frequencies. See individual PDF specs. for specifics.
  • Will withstand soldering for 10 sec. @ 260 degrees C, ambient temp. 85 degrees C max.

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Part No. - Nominal Impedance (Ohms) - D.C. Resistance (Ohms) +/- 20% - Max. D.C.
Primary - Secondary - Primary - Secondary - Unbalance
(Pins 1-3) - (Pins 4-6) - (Pins 1-3) - (Pins 4-6) - (ma.)
108E - 600 ct 3.2 65 0.43 6
108F - 600 ct 150 ct 65 18 6
108G - 600 ct 250 ct 65 29 6
108H - 600 ct 600 ct 65 69 6
108J - 1K ct 600 ct 109 69 4.5
108K - 1.5K ct 600 ct 170 69 4
108L - 10K ct 3.2 1050 0.43 1.5
108N - 10K ct 600 ct 1050 69 1.5
108P - 10K ct 1.5K ct 1050 180 1.5
108T - 10K ct 10K ct 1050 1200 1.5

Supplier's Site
Audio Transformers - HM2382-ND - DigiKey
Thief River Falls, MN, United States
Audio Transformers
HM2382-ND
Audio Transformers HM2382-ND
600CT Impedance Primary Ohms 250CT Impedance Secondary Ohms 1.55:1 Audio Transformer 300Hz ~ 50kHz Through Hole

600CT Impedance Primary Ohms 250CT Impedance Secondary Ohms 1.55:1 Audio Transformer 300Hz ~ 50kHz Through Hole

Buy Now Datasheet
Transformers - 108G - Powell Electronics, Inc.
Swedesboro, NJ, United States
Transformers
108G
Transformers 108G
AUDIO TX POTTED

AUDIO TX POTTED

Buy Now
Shenzhen, China
Transformers - Audio Transformers
108G
Transformers - Audio Transformers 108G
TRANSFORMER AUDIO 600CT/250CT

TRANSFORMER AUDIO 600CT/250CT

Supplier's Site
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
108G
Audio Transformers / Signal Transformers 108G
Audio Transformers / Signal Transformers 600 ct/250 ct

Audio Transformers / Signal Transformers 600 ct/250 ct

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number 108G HM2382-ND 108G 108G 108G
Product Name Transformers - Audio Transformers - Signal Level Audio Transformers Transformers Transformers - Audio Transformers Audio Transformers / Signal Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Power Transformers - 1182G240 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
4 suppliers
Transformers - Classic Transformers - 1760C - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Standards RoHS
View Details
5 suppliers
Transformers - Chokes & Reactors - 1532H - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Encapsulated Coil Transformer
Standards RoHS
View Details
2 suppliers
Transformers - Audio Transformers - Signal Level - 104K - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
5 suppliers