Hammond Electronics, Inc. Dc Filter Choke, 0.005H, 30A, 15%; Product Range Hammond 195G30

Description
DC FILTER CHOKE, 0.005H, 30A, 15%; Product Range:195 Series; Inductance:5mH; DC Current Rating:30A; DC Resistance Max:0.023ohm; Inductance Tolerance:± 15%; Self Resonant Frequency Min:-; Inductor Case Style:- RoHS Compliant: Yes
Description
DC FILTER CHOKE, 0.005H, 30A, 15%; Product Range:195 Series; Inductance:5mH; DC Current Rating:30A; DC Resistance Max:0.023ohm; Inductance Tolerance:± 15%; Self Resonant Frequency Min:-; Inductor Case Style:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc Filter Choke, 0.005H, 30A, 15%; Product Range Hammond - 52F9523 - Newark, An Avnet Company
Chicago, IL, United States
Dc Filter Choke, 0.005H, 30A, 15%; Product Range Hammond
52F9523
Dc Filter Choke, 0.005H, 30A, 15%; Product Range Hammond 52F9523
DC FILTER CHOKE, 0.005H, 30A, 15%; Product Range:195 Series; Inductance:5mH; DC Current Rating:30A; DC Resistance Max:0.023ohm; Inductance Tolerance:± 15%; Self Resonant Frequency Min:-; Inductor Case Style:- RoHS Compliant: Yes

DC FILTER CHOKE, 0.005H, 30A, 15%; Product Range:195 Series; Inductance:5mH; DC Current Rating:30A; DC Resistance Max:0.023ohm; Inductance Tolerance:± 15%; Self Resonant Frequency Min:-; Inductor Case Style:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category RF Inductors
Product Number 52F9523
Product Name Dc Filter Choke, 0.005H, 30A, 15%; Product Range Hammond
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Type Inductor
Mounting Option Surface Mount Technology
Inductance Range 1 to 7 microH
View Details
2 suppliers
0201AF (0603) Ferrite Chip Inductors - 0201AF-680 0201AF-680XKRW - Coilcraft, Inc.
Specs
Standards and Certifications RoHS
Type Chip; Inductor
Inductance Range 0.0680 microH
View Details
High Frequency & RF Inductors - 2-2176075-3 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0023 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J682JAL4TTR-ND - DigiKey
Specs
Type Chip; Inductor
Mounting Option Surface Mount Technology
Inductance Tolerance 5 (+/- %)
View Details