Hammond Electronics, Inc. Choke, 200Mh, 15%, 300V; Product Range Hammond 193U

Description
CHOKE, 200MH, 15%, 300V; Product Range:193U Series; Inductance:200mH; DC Current Rating:2A; DC Resistance Max:1.7ohm; Inductance Tolerance:± 15%; Self Resonant Frequency Min:-; Inductor Case Style:- RoHS Compliant: Yes
Datasheet
Description
CHOKE, 200MH, 15%, 300V; Product Range:193U Series; Inductance:200mH; DC Current Rating:2A; DC Resistance Max:1.7ohm; Inductance Tolerance:± 15%; Self Resonant Frequency Min:-; Inductor Case Style:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Choke, 200Mh, 15%, 300V; Product Range Hammond - 66F7251 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 200Mh, 15%, 300V; Product Range Hammond
66F7251
Choke, 200Mh, 15%, 300V; Product Range Hammond 66F7251
CHOKE, 200MH, 15%, 300V; Product Range:193U Series; Inductance:200mH; DC Current Rating:2A; DC Resistance Max:1.7ohm; Inductance Tolerance:± 15%; Self Resonant Frequency Min:-; Inductor Case Style:- RoHS Compliant: Yes

CHOKE, 200MH, 15%, 300V; Product Range:193U Series; Inductance:200mH; DC Current Rating:2A; DC Resistance Max:1.7ohm; Inductance Tolerance:± 15%; Self Resonant Frequency Min:-; Inductor Case Style:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RF Inductors
Product Number 66F7251
Product Name Choke, 200Mh, 15%, 300V; Product Range Hammond
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 6-1624108-6 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0120 microH
Inductance Tolerance 2 (+/- %)
View Details
Transformers - Chokes & Reactors - 1539M12 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Standards and Certifications RoHS
Inductance Range 25 microH
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Type Inductor
Mounting Option Surface Mount Technology
DCR 50 ohms
View Details
5 suppliers
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-7N5 0201DS-7N5XJEW - Coilcraft, Inc.
Specs
Standards and Certifications RoHS
Type Chip; Inductor
Inductance Range 0.0075 microH
View Details