Hammond Manufacturing Company Inc. Transformers - Chokes & Reactors 1538M24

Description
Features High saturation flux density ferrite rods. 1" long leads, tinned to within 1/8" of body. Ideal for filtering or energy storage inductors. Inductance measured at @ 1Khz. with 0 amps. D.C. current, typical inductance change is less than 5% @ twice rated current. Ambient temperature range -60 C to +85 C
Request a Quote Datasheet
Description
Features High saturation flux density ferrite rods. 1" long leads, tinned to within 1/8" of body. Ideal for filtering or energy storage inductors. Inductance measured at @ 1Khz. with 0 amps. D.C. current, typical inductance change is less than 5% @ twice rated current. Ambient temperature range -60 C to +85 C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Chokes & Reactors - 1538M24 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Chokes & Reactors
1538M24
Transformers - Chokes & Reactors 1538M24
Features High saturation flux density ferrite rods. 1" long leads, tinned to within 1/8" of body. Ideal for filtering or energy storage inductors. Inductance measured at @ 1Khz. with 0 amps. D.C. current, typical inductance change is less than 5% @ twice rated current. Ambient temperature range -60 C to +85 C

Features

  • High saturation flux density ferrite rods.
  • 1" long leads, tinned to within 1/8" of body.
  • Ideal for filtering or energy storage inductors.
  • Inductance measured at @ 1Khz. with 0 amps. D.C. current, typical inductance change is less than 5% @ twice rated current.
  • Ambient temperature range -60 C to +85 C
Supplier's Site
Fixed Inductors - HM3366-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
HM3366-ND
Fixed Inductors HM3366-ND
50µH Unshielded Wirewound Inductor 15A 13mOhm Max Radial, Horizontal Cylinder

50µH Unshielded Wirewound Inductor 15A 13mOhm Max Radial, Horizontal Cylinder

Buy Now Datasheet
FIXED IND 50UH 15A 13 MOHM TH - 348-1538M24 - Utmel Electronic Limited
Hong Kong, China
FIXED IND 50UH 15A 13 MOHM TH
348-1538M24
FIXED IND 50UH 15A 13 MOHM TH 348-1538M24
FIXED IND 50UH 15A 13 MOHM TH

FIXED IND 50UH 15A 13 MOHM TH

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Utmel Electronic Limited
Product Category RF Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1538M24 HM3366-ND 348-1538M24
Product Name Transformers - Chokes & Reactors Fixed Inductors FIXED IND 50UH 15A 13 MOHM TH
Standards and Certifications RoHS RoHS
Inductance Range 50 microH 50 microH
SRF 3.5 MHz
Mounting Option Through Hole Through Hole; Through Hole
Technology Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Chokes & Reactors - 1531L - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Standards and Certifications RoHS
Inductance Range 2.4 microH
Inductance Tolerance 10 (+/- %)
View Details
2 suppliers
Fixed Inductors - HM3524-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Mounting Option Chassis
Configuration Fixed
Inductance Tolerance 15 (+/- %)
View Details
2 suppliers
Fixed Inductors - HM4803-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Mounting Option Chassis
Configuration Fixed
Inductance Tolerance 15 (+/- %)
View Details
Fixed Inductors - HM2134-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Mounting Option Chassis
Configuration Fixed
Inductance Tolerance 15 (+/- %)
View Details