Hammond Electronics, Inc. Choke, 5H, 15%, 600V; Product Range Hammond 193H

Description
CHOKE, 5H, 15%, 600V; Product Range:193H Series; Inductance:5H; DC Current Rating:200mA; DC Resistance Max:65ohm; Inductance Tolerance:± 15%; Self Resonant Frequency Min:-; Inductor Case Style:- RoHS Compliant: Yes
Datasheet
Description
CHOKE, 5H, 15%, 600V; Product Range:193H Series; Inductance:5H; DC Current Rating:200mA; DC Resistance Max:65ohm; Inductance Tolerance:± 15%; Self Resonant Frequency Min:-; Inductor Case Style:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Choke, 5H, 15%, 600V; Product Range Hammond - 66F7258 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 5H, 15%, 600V; Product Range Hammond
66F7258
Choke, 5H, 15%, 600V; Product Range Hammond 66F7258
CHOKE, 5H, 15%, 600V; Product Range:193H Series; Inductance:5H; DC Current Rating:200mA; DC Resistance Max:65ohm; Inductance Tolerance:± 15%; Self Resonant Frequency Min:-; Inductor Case Style:- RoHS Compliant: Yes

CHOKE, 5H, 15%, 600V; Product Range:193H Series; Inductance:5H; DC Current Rating:200mA; DC Resistance Max:65ohm; Inductance Tolerance:± 15%; Self Resonant Frequency Min:-; Inductor Case Style:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RF Inductors
Product Number 66F7258
Product Name Choke, 5H, 15%, 600V; Product Range Hammond
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Type Inductor
Mounting Option Surface Mount Technology
Inductance Range 3.4 microH
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-8N0 0201DS-8N0XJEW - Coilcraft, Inc.
Specs
Standards and Certifications RoHS
Type Chip; Inductor
Inductance Range 0.0080 microH
View Details
High Frequency & RF Inductors - 3-1624112-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0039 microH
View Details
3 suppliers
RF Coil Inductor - JLC04E065TRSM - Richardson RFPD
Specs
Type Inductor
Inductance Range 0.0080 to ? microH
View Details
2 suppliers