Hammond Manufacturing Company Inc. Transformers - Chokes & Reactors 1534C

Description
Features All models impregnated with a moisture and fungus resistant varnish. Lead length of 1.5" (+/- 0.13") Wound for low distributed capacity by using solenoid (single coil) windings. Includes vinyl insulation covering. Ambient Temperature range -40°C to +105°C
Request a Quote Datasheet
Description
Features All models impregnated with a moisture and fungus resistant varnish. Lead length of 1.5" (+/- 0.13") Wound for low distributed capacity by using solenoid (single coil) windings. Includes vinyl insulation covering. Ambient Temperature range -40°C to +105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Chokes & Reactors - 1534C - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Chokes & Reactors
1534C
Transformers - Chokes & Reactors 1534C
Features All models impregnated with a moisture and fungus resistant varnish. Lead length of 1.5" (+/- 0.13") Wound for low distributed capacity by using solenoid (single coil) windings. Includes vinyl insulation covering. Ambient Temperature range -40°C to +105°C

Features

  • All models impregnated with a moisture and fungus resistant varnish.
  • Lead length of 1.5" (+/- 0.13")
  • Wound for low distributed capacity by using solenoid (single coil) windings.
  • Includes vinyl insulation covering.
  • Ambient Temperature range -40°C to +105°C
Supplier's Site
Fixed Inductors - 1534C-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1534C-ND
Fixed Inductors 1534C-ND
2.4mH Unshielded Wirewound Inductor 160mA 15Ohm Max Axial

2.4mH Unshielded Wirewound Inductor 160mA 15Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey
Product Category RF Inductors Inductors, Coils, and Chokes
Product Number 1534C 1534C-ND
Product Name Transformers - Chokes & Reactors Fixed Inductors
Standards and Certifications RoHS
Mounting Option Through Hole
Technology Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Chokes & Reactors - 1540M20 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Transformers - Chokes & Reactors - 1538M18 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Standards and Certifications RoHS
Inductance Range 50 microH
SRF 3.8 MHz
View Details
2 suppliers
Inductors, Coils, Chokes - Fixed Inductors - 1334648-1512 - Win Source Electronics
Hammond Manufacturing Company Inc.
Specs
Technology Standard; Wirewound
Core Material Ceramic
Application RF Choke
View Details
2 suppliers
Transformers - Chokes & Reactors - 1530B396 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Standards and Certifications RoHS
Inductance Range 3.9 microH
Inductance Tolerance 10 (+/- %)
View Details
2 suppliers