Hammond Electronics, Inc. Transformer, 115V, 500Va; Chassis Mount Transformer Type Hammond 172D

Description
TRANSFORMER, 115V, 500VA; Chassis Mount Transformer Type:Step-Down Isolation; Secondary Voltages:115V; Power Rating:500VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:-; Plug Type:US RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, 115V, 500VA; Chassis Mount Transformer Type:Step-Down Isolation; Secondary Voltages:115V; Power Rating:500VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:-; Plug Type:US RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, 115V, 500Va; Chassis Mount Transformer Type Hammond - 66F7244 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, 115V, 500Va; Chassis Mount Transformer Type Hammond
66F7244
Transformer, 115V, 500Va; Chassis Mount Transformer Type Hammond 66F7244
TRANSFORMER, 115V, 500VA; Chassis Mount Transformer Type:Step-Down Isolation; Secondary Voltages:115V; Power Rating:500VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:-; Plug Type:US RoHS Compliant: Yes

TRANSFORMER, 115V, 500VA; Chassis Mount Transformer Type:Step-Down Isolation; Secondary Voltages:115V; Power Rating:500VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:-; Plug Type:US RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 66F7244
Product Name Transformer, 115V, 500Va; Chassis Mount Transformer Type Hammond
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497B-A3-M12-2-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 120 to 240 volts
Power Rating (VA) 100 VA
View Details
Transformers - Audio Transformers - 1140-MS-A - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Standards RoHS
View Details
4 suppliers
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details