Hammond Electronics, Inc. Transformer, 12.6V, 12.6Va, 1A; Chassis Mount Transformer Type Hammond 166J12

Description
TRANSFORMER, 12.6V, 12.6VA, 1A; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:12.6V; Power Rating:12.6VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:1A RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, 12.6V, 12.6VA, 1A; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:12.6V; Power Rating:12.6VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:1A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, 12.6V, 12.6Va, 1A; Chassis Mount Transformer Type Hammond - 96F5558 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, 12.6V, 12.6Va, 1A; Chassis Mount Transformer Type Hammond
96F5558
Transformer, 12.6V, 12.6Va, 1A; Chassis Mount Transformer Type Hammond 96F5558
TRANSFORMER, 12.6V, 12.6VA, 1A; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:12.6V; Power Rating:12.6VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:1A RoHS Compliant: Yes

TRANSFORMER, 12.6V, 12.6VA, 1A; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:12.6V; Power Rating:12.6VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:1A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 96F5558
Product Name Transformer, 12.6V, 12.6Va, 1A; Chassis Mount Transformer Type Hammond
Operating Frequency 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-ISNF-0135-D101-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Transformers - Audio Transformers - Signal Level - 148Q - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Standards RoHS
View Details
5 suppliers
Video Isolation Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 6.00E6 Hz
View Details
Step Down Transformers - 3-1611462-5 - TE Connectivity
Specs
Mounting Foot
Standards EU ELV Compliant
Power Rating (VA) 50 VA
View Details