Hammond Electronics, Inc. Choke, 60Mh, 2A, 15%; Dc Current Rating Hammond 159ZC

Description
CHOKE, 60mH, 2A, 15%; DC Current Rating:2A; Inductance:60mH; Product Range:153-159 Series; Impedance:-; Product Length:102.36mm; Product Width:57.15mm; Product Height:66.8mm; Qualification:- RoHS Compliant: Yes
Datasheet
Description
CHOKE, 60mH, 2A, 15%; DC Current Rating:2A; Inductance:60mH; Product Range:153-159 Series; Impedance:-; Product Length:102.36mm; Product Width:57.15mm; Product Height:66.8mm; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Choke, 60Mh, 2A, 15%; Dc Current Rating Hammond - 66F7267 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 60Mh, 2A, 15%; Dc Current Rating Hammond
66F7267
Choke, 60Mh, 2A, 15%; Dc Current Rating Hammond 66F7267
CHOKE, 60mH, 2A, 15%; DC Current Rating:2A; Inductance:60mH; Product Range:153-159 Series; Impedance:-; Product Length:102.36mm; Product Width:57.15mm; Product Height:66.8mm; Qualification:- RoHS Compliant: Yes

CHOKE, 60mH, 2A, 15%; DC Current Rating:2A; Inductance:60mH; Product Range:153-159 Series; Impedance:-; Product Length:102.36mm; Product Width:57.15mm; Product Height:66.8mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 66F7267
Product Name Choke, 60Mh, 2A, 15%; Dc Current Rating Hammond
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 568-5867-2-ND - DigiKey
Specs
Operating Temperature -45 to 85 C (-49 to 185 F)
View Details
3-Phase Filters - 1-1609966-5 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications ELV Directive; RoHS
Rated Current 20 amps
View Details