Hammond Electronics, Inc. Enclosure, Tablet, Ip54, Flame Retardant 94V-0, Handheld, 27 Mm, 135 Mm, 169.5 Mm Rohs Compliant Hammond 1599TABMBK

Description
Enclosure, Tablet, IP54, Flame Retardant 94V-0, Handheld, 27 mm, 135 mm, 169.5 mm RoHS Compliant: Yes
Datasheet
Description
Enclosure, Tablet, IP54, Flame Retardant 94V-0, Handheld, 27 mm, 135 mm, 169.5 mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Tablet, Ip54, Flame Retardant 94V-0, Handheld, 27 Mm, 135 Mm, 169.5 Mm Rohs Compliant Hammond - 39X0309 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Tablet, Ip54, Flame Retardant 94V-0, Handheld, 27 Mm, 135 Mm, 169.5 Mm Rohs Compliant Hammond
39X0309
Enclosure, Tablet, Ip54, Flame Retardant 94V-0, Handheld, 27 Mm, 135 Mm, 169.5 Mm Rohs Compliant Hammond 39X0309
Enclosure, Tablet, IP54, Flame Retardant 94V-0, Handheld, 27 mm, 135 mm, 169.5 mm RoHS Compliant: Yes

Enclosure, Tablet, IP54, Flame Retardant 94V-0, Handheld, 27 mm, 135 mm, 169.5 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Tablet, Abs, Black; Enclosure Type Hammond - 17X8008 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Tablet, Abs, Black; Enclosure Type Hammond
17X8008
Enclosure, Tablet, Abs, Black; Enclosure Type Hammond 17X8008
ENCLOSURE, TABLET, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:26.92mm; External Width - Metric:135mm; External Depth - Metric:169.4mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, TABLET, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:26.92mm; External Width - Metric:135mm; External Depth - Metric:169.4mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 39X0309 17X8008
Product Name Enclosure, Tablet, Ip54, Flame Retardant 94V-0, Handheld, 27 Mm, 135 Mm, 169.5 Mm Rohs Compliant Hammond Enclosure, Tablet, Abs, Black; Enclosure Type Hammond
Length 1.06 inch (26.92 mm)
Width 5.31 inch (135 mm)
Depth 6.67 inch (169 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228921 - RS Components, Ltd.
Specs
Shape Rectangular
Length 12.99 inch (330 mm)
Width 12.99 inch (330 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455N1202BK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 4.06 inch (103 mm)
View Details
5 suppliers