Hammond Electronics, Inc. Hand Held Enclosure; Enclosure Type Hammond 1599ESGYBAT

Description
HAND HELD ENCLOSURE; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:170.2mm; External Width - Metric:85mm; External Depth - Metric:34mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
HAND HELD ENCLOSURE; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:170.2mm; External Width - Metric:85mm; External Depth - Metric:34mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Held Enclosure; Enclosure Type Hammond - 01F2258 - Newark, An Avnet Company
Chicago, IL, United States
Hand Held Enclosure; Enclosure Type Hammond
01F2258
Hand Held Enclosure; Enclosure Type Hammond 01F2258
HAND HELD ENCLOSURE; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:170.2mm; External Width - Metric:85mm; External Depth - Metric:34mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

HAND HELD ENCLOSURE; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:170.2mm; External Width - Metric:85mm; External Depth - Metric:34mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 01F2258
Product Name Hand Held Enclosure; Enclosure Type Hammond
Length 6.7 inch (170 mm)
Width 3.35 inch (85 mm)
Depth 1.34 inch (34 mm)
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228925 - RS Components, Ltd.
Specs
Shape Rectangular
Length 6.89 inch (175 mm)
Width 6.89 inch (175 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1401M - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 8 inch (203 mm)
View Details
4 suppliers