Hammond Electronics, Inc. Enclosure, Hand Held, Plastic, Black; Enclosure Type Hammond 1599EBK

Description
ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:170.2mm; External Width - Metric:85mm; External Depth - Metric:34mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:170.2mm; External Width - Metric:85mm; External Depth - Metric:34mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Hand Held, Plastic, Black; Enclosure Type Hammond - 96F6734 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Plastic, Black; Enclosure Type Hammond
96F6734
Enclosure, Hand Held, Plastic, Black; Enclosure Type Hammond 96F6734
ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:170.2mm; External Width - Metric:85mm; External Depth - Metric:34mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:170.2mm; External Width - Metric:85mm; External Depth - Metric:34mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, General Purpose, Handheld, 170 Mm, 85 Mm, 34 Mm, Abs (Acrylonitrile Butadiene Styrene) Rohs Compliant Hammond - 46WX355 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, General Purpose, Handheld, 170 Mm, 85 Mm, 34 Mm, Abs (Acrylonitrile Butadiene Styrene) Rohs Compliant Hammond
46WX355
Enclosure, General Purpose, Handheld, 170 Mm, 85 Mm, 34 Mm, Abs (Acrylonitrile Butadiene Styrene) Rohs Compliant Hammond 46WX355
Enclosure, General Purpose, Handheld, 170 mm, 85 mm, 34 mm, ABS (Acrylonitrile Butadiene Styrene) RoHS Compliant: Yes

Enclosure, General Purpose, Handheld, 170 mm, 85 mm, 34 mm, ABS (Acrylonitrile Butadiene Styrene) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 96F6734 46WX355
Product Name Enclosure, Hand Held, Plastic, Black; Enclosure Type Hammond Enclosure, General Purpose, Handheld, 170 Mm, 85 Mm, 34 Mm, Abs (Acrylonitrile Butadiene Styrene) Rohs Compliant Hammond
Length 6.7 inch (170 mm)
Width 3.35 inch (85 mm)
Depth 1.34 inch (34 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1325360 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Bulk Handling Enclosure - PowderSafe™ AC795BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 60 inch (1524 mm)
View Details