Instrument Enclosure; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:249.9mm; External Width - Metric:160mm; External Depth - Metric:40mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:-; Product Range:- RoHS Compliant: Yes
Enclosure, General Purpose, With Aluminum End Panels, Instrument, 40 mm, 160 mm, 250 mm RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 01F2249 | 59M4628 |
| Product Name | Instrument Enclosure; Enclosure Type Hammond | Enclosure, General Purpose, With Aluminum End Panels, Instrument, 40 Mm, 160 Mm, 250 Mm Rohs Compliant Hammond |
| Type | Electronic and Instrument Enclosures | Electronic and Instrument Enclosures |
| Length | 9.84 inch (250 mm) | |
| Width | 6.3 inch (160 mm) | |
| Depth | 1.57 inch (40 mm) |