Enclosures, ABS; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:179.1mm; External Width - Metric:154mm; External Depth - Metric:179mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:-; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 24B7992 |
| Product Name | Enclosures, Abs; Enclosure Type Hammond |
| Type | Electronic and Instrument Enclosures |
| Length | 7.05 inch (179 mm) |
| Width | 6.06 inch (154 mm) |
| Depth | 7.05 inch (179 mm) |