Hammond Electronics, Inc. Enclosures; Enclosure Type Hammond 1596B102

Description
ENCLOSURES; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:29.97mm; External Width - Metric:20mm; External Depth - Metric:15mm; IP Rating:-; Body Color:Black; NEMA Rating:-; Product Range:1596 Series RoHS Compliant: Yes
Datasheet
Description
ENCLOSURES; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:29.97mm; External Width - Metric:20mm; External Depth - Metric:15mm; IP Rating:-; Body Color:Black; NEMA Rating:-; Product Range:1596 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosures; Enclosure Type Hammond - 99F3202 - Newark, An Avnet Company
Chicago, IL, United States
Enclosures; Enclosure Type Hammond
99F3202
Enclosures; Enclosure Type Hammond 99F3202
ENCLOSURES; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:29.97mm; External Width - Metric:20mm; External Depth - Metric:15mm; IP Rating:-; Body Color:Black; NEMA Rating:-; Product Range:1596 Series RoHS Compliant: Yes

ENCLOSURES; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:29.97mm; External Width - Metric:20mm; External Depth - Metric:15mm; IP Rating:-; Body Color:Black; NEMA Rating:-; Product Range:1596 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 99F3202
Product Name Enclosures; Enclosure Type Hammond
Length 1.18 inch (29.97 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Box PBS/PBM-400-N - EMK / EKL light - pbs pbm 400 n - BARTEC
Specs
Type Junction Box
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type A Enclosure - PowderSafe™ AC705 - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details