Hammond Electronics, Inc. Enclosure, Instrument, Plastic, Gray; Enclosure Type Hammond 1594BGY

Description
ENCLOSURE, INSTRUMENT, PLASTIC, GRAY; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:81.3mm; External Width - Metric:56mm; External Depth - Metric:40mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INSTRUMENT, PLASTIC, GRAY; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:81.3mm; External Width - Metric:56mm; External Depth - Metric:40mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Plastic, Gray; Enclosure Type Hammond - 96F4818 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Plastic, Gray; Enclosure Type Hammond
96F4818
Enclosure, Instrument, Plastic, Gray; Enclosure Type Hammond 96F4818
ENCLOSURE, INSTRUMENT, PLASTIC, GRAY; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:81.3mm; External Width - Metric:56mm; External Depth - Metric:40mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, PLASTIC, GRAY; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:81.3mm; External Width - Metric:56mm; External Depth - Metric:40mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Heavy Duty, Thick Wall, Ul94V-0, Instrument, 81 Mm, 56 Mm, 40 Mm Rohs Compliant Hammond - 46WX324 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Heavy Duty, Thick Wall, Ul94V-0, Instrument, 81 Mm, 56 Mm, 40 Mm Rohs Compliant Hammond
46WX324
Enclosure, Heavy Duty, Thick Wall, Ul94V-0, Instrument, 81 Mm, 56 Mm, 40 Mm Rohs Compliant Hammond 46WX324
Enclosure, Heavy Duty, Thick Wall, UL94V-0, Instrument, 81 mm, 56 mm, 40 mm RoHS Compliant: Yes

Enclosure, Heavy Duty, Thick Wall, UL94V-0, Instrument, 81 mm, 56 mm, 40 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 96F4818 46WX324
Product Name Enclosure, Instrument, Plastic, Gray; Enclosure Type Hammond Enclosure, Heavy Duty, Thick Wall, Ul94V-0, Instrument, 81 Mm, 56 Mm, 40 Mm Rohs Compliant Hammond
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 3.2 inch (81.3 mm)
Width 2.2 inch (56 mm)
Depth 1.57 inch (40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228931 - RS Components, Ltd.
Specs
Shape Rectangular
Length 4.92 inch (125 mm)
Width 4.92 inch (125 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1402FV - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.1 inch (78.74 mm)
Width 7.1 inch (180 mm)
View Details
4 suppliers