The enclosure is designed for electronic instruments and is suitable for mounting printed circuit boards. It features a comfortable ergonomic design for handheld use and meets IP54 ratings, providing protection against dust and splashing water. The enclosure is made from general-purpose ABS plastic, available in grey, black, or transparent blue, with a satin texture. It includes a recessed top for membrane displays or pads and is secured with self-tapping screws. The grey version comes with nickel finish screws, while the black and transparent blue versions include black screws. The enclosure is compatible with various accessories, including infrared panels and aluminum end panels.
ENCLOSURE, INSTRUMENT, ABS, GREY; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:27.94mm; External Width - Metric:66mm; External Depth - Metric:139.7mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 40AH2122 |
| Product Name | Enclosure, Instrument, Abs, Grey; Enclosure Type Hammond |
| Type | Electronic and Instrument Enclosures |
| Length | 1.1 inch (27.94 mm) |
| Width | 2.6 inch (66 mm) |
| Depth | 5.5 inch (140 mm) |