Hammond Electronics, Inc. Arduino Mega 2560 Enclosure, Abs, Blue; For Use With Hammond 1593HAMMEGATBU

Description
ARDUINO MEGA 2560 ENCLOSURE, ABS, BLUE; For Use With:Arduino Mega 2560 Board; External Height:25.2mm; External Width:75mm; External Depth:111.25mm; Enclosure Material:ABS; Body Color:Blue; Product Range:-; Enclosure Type:PCB Box RoHS Compliant: Yes
Datasheet
Description
ARDUINO MEGA 2560 ENCLOSURE, ABS, BLUE; For Use With:Arduino Mega 2560 Board; External Height:25.2mm; External Width:75mm; External Depth:111.25mm; Enclosure Material:ABS; Body Color:Blue; Product Range:-; Enclosure Type:PCB Box RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arduino Mega 2560 Enclosure, Abs, Blue; For Use With Hammond - 06X3927 - Newark, An Avnet Company
Chicago, IL, United States
Arduino Mega 2560 Enclosure, Abs, Blue; For Use With Hammond
06X3927
Arduino Mega 2560 Enclosure, Abs, Blue; For Use With Hammond 06X3927
ARDUINO MEGA 2560 ENCLOSURE, ABS, BLUE; For Use With:Arduino Mega 2560 Board; External Height:25.2mm; External Width:75mm; External Depth:111.25mm; Enclosure Material:ABS; Body Color:Blue; Product Range:-; Enclosure Type:PCB Box RoHS Compliant: Yes

ARDUINO MEGA 2560 ENCLOSURE, ABS, BLUE; For Use With:Arduino Mega 2560 Board; External Height:25.2mm; External Width:75mm; External Depth:111.25mm; Enclosure Material:ABS; Body Color:Blue; Product Range:-; Enclosure Type:PCB Box RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 06X3927
Product Name Arduino Mega 2560 Enclosure, Abs, Blue; For Use With Hammond
Length 0.9921 inch (25.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 3.46 to 5.22 inch (87.88 to 133 mm)
View Details
Small Enclosures - General Purpose Metal - 1411FBUBK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 10 inch (254 mm)
Width 6 inch (152 mm)
View Details
3 suppliers
ENCLOSURE; ALUMINUM INSTRUMENT CASE; LTGRAY; 5.295 X 14.449 X 11.811 - 70016721 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5.29 inch (134 mm)
Width 18.66 inch (474 mm)
View Details