OKW Enclosures, Inc.
General Purpose Enclosures
A9042065
Description
OKW A9042065 Enclosure
Request a Quote
Email Supplier
Description
OKW A9042065 Enclosure
Request a Quote
Email Supplier
Suppliers
General Purpose Enclosures
583151
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
583151 |
|
Product Name
|
General Purpose Enclosures |
|
Shape
|
Rectangular
|
|
Length
|
7.44 inch (189 mm)
|
|
Width
|
4.33 inch (110 mm)
|
|
Depth
|
4.72 inch (120 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Electronic and Instrument Enclosures
Length
4.72 inch (120 mm)
Width
6.22 inch (158 mm)
View Details
Paxton Products, an ITW company
Shape
Rectangular
Material
Polypropylene
Mounting Type
Free Standing
View Details
Type
Electronic and Instrument Enclosures
Shape
Rectangular
Length
5.12 inch (130 mm)
View Details
5 suppliers