Hammond Electronics, Inc. Freedom Board Enclosure, Abs, Black; For Use With Hammond 1593HAMFREE2BK

Description
FREEDOM BOARD ENCLOSURE, ABS, BLACK; For Use With:NXP FRDM-KL25Z Freedom Development Board; External Height:28mm; External Width:66mm; External Depth:92mm; Enclosure Material:ABS; Body Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FREEDOM BOARD ENCLOSURE, ABS, BLACK; For Use With:NXP FRDM-KL25Z Freedom Development Board; External Height:28mm; External Width:66mm; External Depth:92mm; Enclosure Material:ABS; Body Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Freedom Board Enclosure, Abs, Black; For Use With Hammond - 06X3922 - Newark, An Avnet Company
Chicago, IL, United States
Freedom Board Enclosure, Abs, Black; For Use With Hammond
06X3922
Freedom Board Enclosure, Abs, Black; For Use With Hammond 06X3922
FREEDOM BOARD ENCLOSURE, ABS, BLACK; For Use With:NXP FRDM-KL25Z Freedom Development Board; External Height:28mm; External Width:66mm; External Depth:92mm; Enclosure Material:ABS; Body Color:Black; Product Range:- RoHS Compliant: Yes

FREEDOM BOARD ENCLOSURE, ABS, BLACK; For Use With:NXP FRDM-KL25Z Freedom Development Board; External Height:28mm; External Width:66mm; External Depth:92mm; Enclosure Material:ABS; Body Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 06X3922
Product Name Freedom Board Enclosure, Abs, Black; For Use With Hammond
Length 1.1 inch (28 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details
Small Enclosures - General Purpose Metal - 1411V - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 8 inch (203 mm)
View Details
4 suppliers
Type A Enclosure - PowderSafe™ AC710CTS - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details