Hammond Electronics, Inc. Freedom Board Enclosure, Abs, Black; For Use With Hammond 1593HAMFREE1BK

Description
FREEDOM BOARD ENCLOSURE, ABS, BLACK; For Use With:NXP FRDM-KL02Z & FRDM-KL05Z Freedom Development Board; External Height:28mm; External Width:66mm; External Depth:92mm; Enclosure Material:ABS; Body Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FREEDOM BOARD ENCLOSURE, ABS, BLACK; For Use With:NXP FRDM-KL02Z & FRDM-KL05Z Freedom Development Board; External Height:28mm; External Width:66mm; External Depth:92mm; Enclosure Material:ABS; Body Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Freedom Board Enclosure, Abs, Black; For Use With Hammond - 06X3919 - Newark, An Avnet Company
Chicago, IL, United States
Freedom Board Enclosure, Abs, Black; For Use With Hammond
06X3919
Freedom Board Enclosure, Abs, Black; For Use With Hammond 06X3919
FREEDOM BOARD ENCLOSURE, ABS, BLACK; For Use With:NXP FRDM-KL02Z & FRDM-KL05Z Freedom Development Board; External Height:28mm; External Width:66mm; External Depth:92mm; Enclosure Material:ABS; Body Color:Black; Product Range:- RoHS Compliant: Yes

FREEDOM BOARD ENCLOSURE, ABS, BLACK; For Use With:NXP FRDM-KL02Z & FRDM-KL05Z Freedom Development Board; External Height:28mm; External Width:66mm; External Depth:92mm; Enclosure Material:ABS; Body Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 06X3919
Product Name Freedom Board Enclosure, Abs, Black; For Use With Hammond
Length 1.1 inch (28 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 120-407 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.17 inch (182 mm)
View Details
4 suppliers
EXgate™360 - exgater360 - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
ISO 5 Laminar Flow Microscope Enclosure - AC632TLFUVMIC - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details
System enclosure - 850-818/002-000 - WAGO
Specs
Length 3.74 inch (95 mm)
Width 7.68 inch (195 mm)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details