Hammond Electronics, Inc. Beaglebone Enclosure, Abs, Blue; For Use With Hammond 1593HAMDOGTBU

Description
BEAGLEBONE ENCLOSURE, ABS, BLUE; For Use With:Beaglebone Board; External Height:30mm; External Width:77.31mm; External Depth:95.31mm; Enclosure Material:ABS; Body Color:Blue; Product Range:-; Enclosure Type:PCB Box RoHS Compliant: Yes
Datasheet
Description
BEAGLEBONE ENCLOSURE, ABS, BLUE; For Use With:Beaglebone Board; External Height:30mm; External Width:77.31mm; External Depth:95.31mm; Enclosure Material:ABS; Body Color:Blue; Product Range:-; Enclosure Type:PCB Box RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beaglebone Enclosure, Abs, Blue; For Use With Hammond - 06X3915 - Newark, An Avnet Company
Chicago, IL, United States
Beaglebone Enclosure, Abs, Blue; For Use With Hammond
06X3915
Beaglebone Enclosure, Abs, Blue; For Use With Hammond 06X3915
BEAGLEBONE ENCLOSURE, ABS, BLUE; For Use With:Beaglebone Board; External Height:30mm; External Width:77.31mm; External Depth:95.31mm; Enclosure Material:ABS; Body Color:Blue; Product Range:-; Enclosure Type:PCB Box RoHS Compliant: Yes

BEAGLEBONE ENCLOSURE, ABS, BLUE; For Use With:Beaglebone Board; External Height:30mm; External Width:77.31mm; External Depth:95.31mm; Enclosure Material:ABS; Body Color:Blue; Product Range:-; Enclosure Type:PCB Box RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 06X3915
Product Name Beaglebone Enclosure, Abs, Blue; For Use With Hammond
Length 1.18 inch (30 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Robust 19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 1.73 to 5.22 inch (43.94 to 133 mm)
View Details
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 10 inch (254 mm)
Width 8 inch (203 mm)
View Details
Extruded Aluminum Enclosures - SMART-TERMINAL - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular; Slanted (optional feature)
Length 6.3 to 9.45 inch (160 to 240 mm)
View Details