Hammond Electronics, Inc. Beaglebone Black Enclosure, Abs, Blue; For Use With Hammond 1593HAMBONETBU

Description
BEAGLEBONE BLACK ENCLOSURE, ABS, BLUE; For Use With:Beaglebone Black Board; External Height:30mm; External Width:77.31mm; External Depth:95.31mm; Enclosure Material:ABS; Body Color:Blue; Product Range:-; Enclosure Type:PCB Box RoHS Compliant: Yes
Datasheet
Description
BEAGLEBONE BLACK ENCLOSURE, ABS, BLUE; For Use With:Beaglebone Black Board; External Height:30mm; External Width:77.31mm; External Depth:95.31mm; Enclosure Material:ABS; Body Color:Blue; Product Range:-; Enclosure Type:PCB Box RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beaglebone Black Enclosure, Abs, Blue; For Use With Hammond - 06X3912 - Newark, An Avnet Company
Chicago, IL, United States
Beaglebone Black Enclosure, Abs, Blue; For Use With Hammond
06X3912
Beaglebone Black Enclosure, Abs, Blue; For Use With Hammond 06X3912
BEAGLEBONE BLACK ENCLOSURE, ABS, BLUE; For Use With:Beaglebone Black Board; External Height:30mm; External Width:77.31mm; External Depth:95.31mm; Enclosure Material:ABS; Body Color:Blue; Product Range:-; Enclosure Type:PCB Box RoHS Compliant: Yes

BEAGLEBONE BLACK ENCLOSURE, ABS, BLUE; For Use With:Beaglebone Black Board; External Height:30mm; External Width:77.31mm; External Depth:95.31mm; Enclosure Material:ABS; Body Color:Blue; Product Range:-; Enclosure Type:PCB Box RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 06X3912
Product Name Beaglebone Black Enclosure, Abs, Blue; For Use With Hammond
Length 1.18 inch (30 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
EJC enclosure - flameproof enclosures ejc ex d iic - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures
Features Flame Retardant
View Details
Type B Enclosure - PowderSafe™ AC730C - AirClean Systems
Specs
Shape Rectangular
Length 33 inch (838 mm)
Width 32 inch (813 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details