Hammond Electronics, Inc. Dev Board Enclosure, Abs, Grey; For Use With Hammond 1593HAMBOGRGY

Description
DEV BOARD ENCLOSURE, ABS, GREY; For Use With:Beaglebone Green Boards; External Height:30mm; External Width:77.31mm; External Depth:95.31mm; Enclosure Material:ABS; Body Colour:Grey; Product Range:1593HAM Series; SVHC:No SVHC RoHS Compliant: Yes
Description
DEV BOARD ENCLOSURE, ABS, GREY; For Use With:Beaglebone Green Boards; External Height:30mm; External Width:77.31mm; External Depth:95.31mm; Enclosure Material:ABS; Body Colour:Grey; Product Range:1593HAM Series; SVHC:No SVHC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dev Board Enclosure, Abs, Grey; For Use With Hammond - 67AC4575 - Newark, An Avnet Company
Chicago, IL, United States
Dev Board Enclosure, Abs, Grey; For Use With Hammond
67AC4575
Dev Board Enclosure, Abs, Grey; For Use With Hammond 67AC4575
DEV BOARD ENCLOSURE, ABS, GREY; For Use With:Beaglebone Green Boards; External Height:30mm; External Width:77.31mm; External Depth:95.31mm; Enclosure Material:ABS; Body Colour:Grey; Product Range:1593HAM Series; SVHC:No SVHC RoHS Compliant: Yes

DEV BOARD ENCLOSURE, ABS, GREY; For Use With:Beaglebone Green Boards; External Height:30mm; External Width:77.31mm; External Depth:95.31mm; Enclosure Material:ABS; Body Colour:Grey; Product Range:1593HAM Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 67AC4575
Product Name Dev Board Enclosure, Abs, Grey; For Use With Hammond
Length 1.18 inch (30 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228931 - RS Components, Ltd.
Specs
Shape Rectangular
Length 4.92 inch (125 mm)
Width 4.92 inch (125 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JK7 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
4 suppliers