ENCLOSURE, INSTRUMENT, ABS, BLACK; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:29.97mm; External Width - Metric:76.2mm; External Depth - Metric:95.3mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 40AH2094 |
| Product Name | Enclosure, Instrument, Abs, Black; Enclosure Type Hammond |
| Type | Electronic and Instrument Enclosures |
| Length | 1.18 inch (29.97 mm) |
| Width | 3 inch (76.2 mm) |
| Depth | 3.75 inch (95.3 mm) |