Hammond Electronics, Inc. Enclosure, Hand Held, Plastic, Black; Enclosure Type Hammond 1592ETCDBK

Description
ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:233.9mm; External Width - Metric:130mm; External Depth - Metric:34mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Description
ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:233.9mm; External Width - Metric:130mm; External Depth - Metric:34mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Hand Held, Plastic, Black; Enclosure Type Hammond - 97F9435 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Plastic, Black; Enclosure Type Hammond
97F9435
Enclosure, Hand Held, Plastic, Black; Enclosure Type Hammond 97F9435
ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:233.9mm; External Width - Metric:130mm; External Depth - Metric:34mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:233.9mm; External Width - Metric:130mm; External Depth - Metric:34mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 97F9435
Product Name Enclosure, Hand Held, Plastic, Black; Enclosure Type Hammond
Length 9.21 inch (234 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 116974 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.17 inch (55 mm)
Width 3.86 inch (98 mm)
View Details
ABS Instrument Case - 707 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.25 inch (159 mm)
View Details
2 suppliers
Multipurpose Enclosure, Abs, White; Enclosure Type Takachi - 84X0138 - Newark, An Avnet Company
Specs
Length 1.58 inch (40.01 mm)
Width 3.15 inch (80 mm)
Depth 3.15 inch (80 mm)
View Details