Hammond Electronics, Inc. Enclosure, Ip54, Flanged Lid, Pcb Box, 123 Mm, 83 Mm, 59 Mm, Plastic, Black Rohs Compliant Hammond 1591XXTSFLBK

Description
Enclosure, IP54, Flanged Lid, PCB Box, 123 mm, 83 mm, 59 mm, Plastic, Black RoHS Compliant: Yes
Description
Enclosure, IP54, Flanged Lid, PCB Box, 123 mm, 83 mm, 59 mm, Plastic, Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Ip54, Flanged Lid, Pcb Box, 123 Mm, 83 Mm, 59 Mm, Plastic, Black Rohs Compliant Hammond - 74M6102 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Ip54, Flanged Lid, Pcb Box, 123 Mm, 83 Mm, 59 Mm, Plastic, Black Rohs Compliant Hammond
74M6102
Enclosure, Ip54, Flanged Lid, Pcb Box, 123 Mm, 83 Mm, 59 Mm, Plastic, Black Rohs Compliant Hammond 74M6102
Enclosure, IP54, Flanged Lid, PCB Box, 123 mm, 83 mm, 59 mm, Plastic, Black RoHS Compliant: Yes

Enclosure, IP54, Flanged Lid, PCB Box, 123 mm, 83 mm, 59 mm, Plastic, Black RoHS Compliant: Yes

Supplier's Site
Enclosure, Pcb Box, Plastic, Black; Enclosure Type Hammond - 97M9343 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Pcb Box, Plastic, Black; Enclosure Type Hammond
97M9343
Enclosure, Pcb Box, Plastic, Black; Enclosure Type Hammond 97M9343
ENCLOSURE, PCB BOX, PLASTIC, BLACK; Enclosure Type:PCB Box; Enclosure Material:Plastic; External Height - Metric:121.9mm; External Width - Metric:83mm; External Depth - Metric:56mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, PCB BOX, PLASTIC, BLACK; Enclosure Type:PCB Box; Enclosure Material:Plastic; External Height - Metric:121.9mm; External Width - Metric:83mm; External Depth - Metric:56mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 74M6102 97M9343
Product Name Enclosure, Ip54, Flanged Lid, Pcb Box, 123 Mm, 83 Mm, 59 Mm, Plastic, Black Rohs Compliant Hammond Enclosure, Pcb Box, Plastic, Black; Enclosure Type Hammond
Length 4.8 inch (122 mm)
Width 3.27 inch (83 mm)
Depth 2.2 inch (56 mm)
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
EXguard® - exguardr-mobile-gas-detection - BARTEC
Specs
Material Steel - Stainless
View Details
Type B Enclosure - PowderSafe™ AC730C - AirClean Systems
Specs
Shape Rectangular
Length 33 inch (838 mm)
Width 32 inch (813 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details