Hammond Electronics, Inc. Enclosure, Multipurpose, Abs, Grey; Enclosure Type Hammond 1591XXGGY

Description
ENCLOSURE, MULTIPURPOSE, ABS, GREY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:38.1mm; External Width - Metric:95.9mm; External Depth - Metric:122.4mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:-RoHS Compliant: Yes
Description
ENCLOSURE, MULTIPURPOSE, ABS, GREY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:38.1mm; External Width - Metric:95.9mm; External Depth - Metric:122.4mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Abs, Grey; Enclosure Type Hammond - 51R4151 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Abs, Grey; Enclosure Type Hammond
51R4151
Enclosure, Multipurpose, Abs, Grey; Enclosure Type Hammond 51R4151
ENCLOSURE, MULTIPURPOSE, ABS, GREY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:38.1mm; External Width - Metric:95.9mm; External Depth - Metric:122.4mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:-RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, ABS, GREY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:38.1mm; External Width - Metric:95.9mm; External Depth - Metric:122.4mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 51R4151
Product Name Enclosure, Multipurpose, Abs, Grey; Enclosure Type Hammond
Length 1.5 inch (38.1 mm)
Width 3.78 inch (95.9 mm)
Depth 4.82 inch (122 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 116958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
General Purpose Enclosures - 2777456 - RS Components, Ltd.
Hammond Manufacturing Company Inc.
Specs
Length 4.76 inch (121 mm)
Width 3.07 inch (78 mm)
Depth 1.1 inch (28 mm)
View Details
3 suppliers