Hammond Electronics, Inc. Enclosure, Multipurpose, Plastic, Black; Enclosure Type Hammond 1591XXFSBK

Description
ENCLOSURE, MULTIPURPOSE, PLASTIC, BLACK; Enclosure Type:Small; Enclosure Material:ABS; External Height - Metric:63.5mm; External Width - Metric:150mm; External Depth - Metric:221mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Description
ENCLOSURE, MULTIPURPOSE, PLASTIC, BLACK; Enclosure Type:Small; Enclosure Material:ABS; External Height - Metric:63.5mm; External Width - Metric:150mm; External Depth - Metric:221mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Hammond multipurpose enclosure (part number 74M6096) is constructed from GPABS UL-94HB plastic and features a black finish. It has external dimensions of 221mm in depth, 150mm in width, and 63.5mm in height. The enclosure is rated IP54 for dust and water resistance, making it suitable for various applications. It includes provisions for mounting printed circuit boards (PCBs) and can accommodate modifications such as milling and drilling. The enclosure is designed for easy assembly with self-tapping screws and is RoHS compliant. Additional materials and colors are available upon request.

Datasheet Summary
Powered by GS/AI

The Hammond multipurpose enclosure (part number 74M6096) is constructed from GPABS UL-94HB plastic and features a black finish. It has external dimensions of 221mm in depth, 150mm in width, and 63.5mm in height. The enclosure is rated IP54 for dust and water resistance, making it suitable for various applications. It includes provisions for mounting printed circuit boards (PCBs) and can accommodate modifications such as milling and drilling. The enclosure is designed for easy assembly with self-tapping screws and is RoHS compliant. Additional materials and colors are available upon request.

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Plastic, Black; Enclosure Type Hammond - 74M6096 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Plastic, Black; Enclosure Type Hammond
74M6096
Enclosure, Multipurpose, Plastic, Black; Enclosure Type Hammond 74M6096
ENCLOSURE, MULTIPURPOSE, PLASTIC, BLACK; Enclosure Type:Small; Enclosure Material:ABS; External Height - Metric:63.5mm; External Width - Metric:150mm; External Depth - Metric:221mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, PLASTIC, BLACK; Enclosure Type:Small; Enclosure Material:ABS; External Height - Metric:63.5mm; External Width - Metric:150mm; External Depth - Metric:221mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 74M6096
Product Name Enclosure, Multipurpose, Plastic, Black; Enclosure Type Hammond
Length 2.5 inch (63.5 mm)
Width 5.91 inch (150 mm)
Depth 8.7 inch (221 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1325355 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414SCK - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 12 inch (305 mm)
Width 10 inch (254 mm)
View Details
5 suppliers