Hammond Electronics, Inc. Enclosure, Flame Retardant, Ul94V-0, Multipurpose, 193 Mm, 113 Mm, 61 Mm Rohs Compliant Hammond 1591XXETBU

Description
Enclosure, Flame Retardant, UL94V-0, Multipurpose, 193 mm, 113 mm, 61 mm RoHS Compliant: Yes
Description
Enclosure, Flame Retardant, UL94V-0, Multipurpose, 193 mm, 113 mm, 61 mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Flame Retardant, Ul94V-0, Multipurpose, 193 Mm, 113 Mm, 61 Mm Rohs Compliant Hammond - 74M6095 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Flame Retardant, Ul94V-0, Multipurpose, 193 Mm, 113 Mm, 61 Mm Rohs Compliant Hammond
74M6095
Enclosure, Flame Retardant, Ul94V-0, Multipurpose, 193 Mm, 113 Mm, 61 Mm Rohs Compliant Hammond 74M6095
Enclosure, Flame Retardant, UL94V-0, Multipurpose, 193 mm, 113 mm, 61 mm RoHS Compliant: Yes

Enclosure, Flame Retardant, UL94V-0, Multipurpose, 193 mm, 113 mm, 61 mm RoHS Compliant: Yes

Supplier's Site
Enclosure, Multipurpose, Plastic, Blue; Enclosure Type Hammond - 53M2981 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Plastic, Blue; Enclosure Type Hammond
53M2981
Enclosure, Multipurpose, Plastic, Blue; Enclosure Type Hammond 53M2981
ENCLOSURE, MULTIPURPOSE, PLASTIC, BLUE; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:193mm; External Width - Metric:113mm; External Depth - Metric:61mm; IP Rating:IP54; Body Color:Blue; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, PLASTIC, BLUE; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:193mm; External Width - Metric:113mm; External Depth - Metric:61mm; IP Rating:IP54; Body Color:Blue; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 74M6095 53M2981
Product Name Enclosure, Flame Retardant, Ul94V-0, Multipurpose, 193 Mm, 113 Mm, 61 Mm Rohs Compliant Hammond Enclosure, Multipurpose, Plastic, Blue; Enclosure Type Hammond
Length 7.6 inch (193 mm)
Width 4.45 inch (113 mm)
Depth 2.4 inch (61 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117419 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 4.8 inch (122 mm)
Width 11.61 inch (295 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Stainless Steel - Junction Boxes - 1414N4SSA - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 4 inch (102 mm)
Width 4 inch (102 mm)
View Details
5 suppliers