Hammond Electronics, Inc. Enclosure, Multipurpose, Plastic, Black; Enclosure Type Hammond 1591UFLBK

Description
ENCLOSURE, MULTIPURPOSE, PLASTIC, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:119.4mm; External Width - Metric:120mm; External Depth - Metric:59mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes
Description
ENCLOSURE, MULTIPURPOSE, PLASTIC, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:119.4mm; External Width - Metric:120mm; External Depth - Metric:59mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Plastic, Black; Enclosure Type Hammond - 23C2581 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Plastic, Black; Enclosure Type Hammond
23C2581
Enclosure, Multipurpose, Plastic, Black; Enclosure Type Hammond 23C2581
ENCLOSURE, MULTIPURPOSE, PLASTIC, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:119.4mm; External Width - Metric:120mm; External Depth - Metric:59mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, PLASTIC, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:119.4mm; External Width - Metric:120mm; External Depth - Metric:59mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes

Supplier's Site
Enclosure, Flame Retardant, Ul94V-0, Ip54, Flanged Lid, Multipurpose, 120 Mm, 120 Mm, 59 Mm Rohs Compliant Hammond - 15J3722 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Flame Retardant, Ul94V-0, Ip54, Flanged Lid, Multipurpose, 120 Mm, 120 Mm, 59 Mm Rohs Compliant Hammond
15J3722
Enclosure, Flame Retardant, Ul94V-0, Ip54, Flanged Lid, Multipurpose, 120 Mm, 120 Mm, 59 Mm Rohs Compliant Hammond 15J3722
Enclosure, Flame Retardant, UL94V-0, IP54, Flanged Lid, Multipurpose, 120 mm, 120 mm, 59 mm RoHS Compliant: Yes

Enclosure, Flame Retardant, UL94V-0, IP54, Flanged Lid, Multipurpose, 120 mm, 120 mm, 59 mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 23C2581 15J3722
Product Name Enclosure, Multipurpose, Plastic, Black; Enclosure Type Hammond Enclosure, Flame Retardant, Ul94V-0, Ip54, Flanged Lid, Multipurpose, 120 Mm, 120 Mm, 59 Mm Rohs Compliant Hammond
Length 4.7 inch (119 mm)
Width 4.72 inch (120 mm)
Depth 2.32 inch (59 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Adaptable Boxes - 1219699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 11.02 inch (280 mm)
Width 8.66 inch (220 mm)
Depth 11.02 inch (280 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414PHO6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
5 suppliers