Hammond Electronics, Inc. Enclosure, Flame Retardant, Ul94V-0, Ip54, Multipurpose, 120 Mm, 120 Mm, 59 Mm Rohs Compliant Hammond 1591UBK

Description
Enclosure, Flame Retardant, UL94V-0, IP54, Multipurpose, 120 mm, 120 mm, 59 mm RoHS Compliant: Yes
Description
Enclosure, Flame Retardant, UL94V-0, IP54, Multipurpose, 120 mm, 120 mm, 59 mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Flame Retardant, Ul94V-0, Ip54, Multipurpose, 120 Mm, 120 Mm, 59 Mm Rohs Compliant Hammond - 15J3721 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Flame Retardant, Ul94V-0, Ip54, Multipurpose, 120 Mm, 120 Mm, 59 Mm Rohs Compliant Hammond
15J3721
Enclosure, Flame Retardant, Ul94V-0, Ip54, Multipurpose, 120 Mm, 120 Mm, 59 Mm Rohs Compliant Hammond 15J3721
Enclosure, Flame Retardant, UL94V-0, IP54, Multipurpose, 120 mm, 120 mm, 59 mm RoHS Compliant: Yes

Enclosure, Flame Retardant, UL94V-0, IP54, Multipurpose, 120 mm, 120 mm, 59 mm RoHS Compliant: Yes

Supplier's Site
Enclosure, Multipurpose, Plastic, Black; Enclosure Type Hammond - 87F4238 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Plastic, Black; Enclosure Type Hammond
87F4238
Enclosure, Multipurpose, Plastic, Black; Enclosure Type Hammond 87F4238
ENCLOSURE, MULTIPURPOSE, PLASTIC, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:119.4mm; External Width - Metric:120mm; External Depth - Metric:59mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, PLASTIC, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:119.4mm; External Width - Metric:120mm; External Depth - Metric:59mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 15J3721 87F4238
Product Name Enclosure, Flame Retardant, Ul94V-0, Ip54, Multipurpose, 120 Mm, 120 Mm, 59 Mm Rohs Compliant Hammond Enclosure, Multipurpose, Plastic, Black; Enclosure Type Hammond
Length 4.7 inch (119 mm)
Width 4.72 inch (120 mm)
Depth 2.32 inch (59 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228930 - RS Components, Ltd.
Specs
Shape Rectangular
Length 10.24 inch (260 mm)
Width 10.24 inch (260 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414K - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 12 inch (305 mm)
Width 10 inch (254 mm)
View Details
4 suppliers