Hammond Electronics, Inc. Enclosure, Multipurpose, Plastic, Black; Enclosure Type Hammond 1591MFLBK

Description
ENCLOSURE, MULTIPURPOSE, PLASTIC, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:83.8mm; External Width - Metric:56mm; External Depth - Metric:25mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes
Description
ENCLOSURE, MULTIPURPOSE, PLASTIC, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:83.8mm; External Width - Metric:56mm; External Depth - Metric:25mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Plastic, Black; Enclosure Type Hammond - 18C3344 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Plastic, Black; Enclosure Type Hammond
18C3344
Enclosure, Multipurpose, Plastic, Black; Enclosure Type Hammond 18C3344
ENCLOSURE, MULTIPURPOSE, PLASTIC, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:83.8mm; External Width - Metric:56mm; External Depth - Metric:25mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, PLASTIC, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:83.8mm; External Width - Metric:56mm; External Depth - Metric:25mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes

Supplier's Site
Enclosure, Flame Retardant, Ul94V-0, Ip54, Flanged Lid, Multipurpose, 85 Mm, 56 Mm, 25 Mm Rohs Compliant Hammond - 15J3707 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Flame Retardant, Ul94V-0, Ip54, Flanged Lid, Multipurpose, 85 Mm, 56 Mm, 25 Mm Rohs Compliant Hammond
15J3707
Enclosure, Flame Retardant, Ul94V-0, Ip54, Flanged Lid, Multipurpose, 85 Mm, 56 Mm, 25 Mm Rohs Compliant Hammond 15J3707
Enclosure, Flame Retardant, UL94V-0, IP54, Flanged Lid, Multipurpose, 85 mm, 56 mm, 25 mm RoHS Compliant: Yes

Enclosure, Flame Retardant, UL94V-0, IP54, Flanged Lid, Multipurpose, 85 mm, 56 mm, 25 mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 18C3344 15J3707
Product Name Enclosure, Multipurpose, Plastic, Black; Enclosure Type Hammond Enclosure, Flame Retardant, Ul94V-0, Ip54, Flanged Lid, Multipurpose, 85 Mm, 56 Mm, 25 Mm Rohs Compliant Hammond
Length 3.3 inch (83.8 mm)
Width 2.2 inch (56 mm)
Depth 0.9843 inch (25 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 22.64 inch (575 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Walk-In Free-Standing Ductless Enclosure - AC8000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 96 inch (2438 mm)
View Details