Hammond Electronics, Inc. Enclosure, Multipurpose, Pc, Clear; Enclosure Type Hammond 1591ETCL

Description
ENCLOSURE, MULTIPURPOSE, PC, CLEAR; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:190.5mm; External Width - Metric:110mm; External Depth - Metric:191mm; IP Rating:IP54; Body Color:TransparentRoH S Compliant: Yes
Description
ENCLOSURE, MULTIPURPOSE, PC, CLEAR; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:190.5mm; External Width - Metric:110mm; External Depth - Metric:191mm; IP Rating:IP54; Body Color:TransparentRoH S Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Pc, Clear; Enclosure Type Hammond - 50H6352 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Pc, Clear; Enclosure Type Hammond
50H6352
Enclosure, Multipurpose, Pc, Clear; Enclosure Type Hammond 50H6352
ENCLOSURE, MULTIPURPOSE, PC, CLEAR; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:190.5mm; External Width - Metric:110mm; External Depth - Metric:191mm; IP Rating:IP54; Body Color:TransparentRoH S Compliant: Yes

ENCLOSURE, MULTIPURPOSE, PC, CLEAR; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:190.5mm; External Width - Metric:110mm; External Depth - Metric:191mm; IP Rating:IP54; Body Color:TransparentRoHS Compliant: Yes

Supplier's Site
Enclosure, T Series, Translucent, Multipurpose, 57 Mm, 110 Mm, 191 Mm, Pc (Polycarbonate) Rohs Compliant Hammond - 41T1487 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, T Series, Translucent, Multipurpose, 57 Mm, 110 Mm, 191 Mm, Pc (Polycarbonate) Rohs Compliant Hammond
41T1487
Enclosure, T Series, Translucent, Multipurpose, 57 Mm, 110 Mm, 191 Mm, Pc (Polycarbonate) Rohs Compliant Hammond 41T1487
Enclosure, T Series, Translucent, Multipurpose, 57 mm, 110 mm, 191 mm, PC (Polycarbonate) RoHS Compliant: Yes

Enclosure, T Series, Translucent, Multipurpose, 57 mm, 110 mm, 191 mm, PC (Polycarbonate) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 50H6352 41T1487
Product Name Enclosure, Multipurpose, Pc, Clear; Enclosure Type Hammond Enclosure, T Series, Translucent, Multipurpose, 57 Mm, 110 Mm, 191 Mm, Pc (Polycarbonate) Rohs Compliant Hammond
Length 7.5 inch (191 mm)
Width 4.33 inch (110 mm)
Depth 7.52 inch (191 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228934 - RS Components, Ltd.
Specs
Shape Rectangular
Length 6.3 inch (160 mm)
Width 3.94 inch (100 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Bulk Handling Enclosure - PowderSafe™ AC794BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 48 inch (1219 mm)
View Details