Hammond Electronics, Inc. Enclosure Multipurpose Polycarbonate Red; Enclosure Type Hammond 1591DTRD

Description
ENCLOSURE MULTIPURPOSE POLYCARBONATE RED; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:149.9mm; External Width - Metric:80mm; External Depth - Metric:150mm; IP Rating:IP54; Body Color:Red RoHS Compliant: Yes
Description
ENCLOSURE MULTIPURPOSE POLYCARBONATE RED; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:149.9mm; External Width - Metric:80mm; External Depth - Metric:150mm; IP Rating:IP54; Body Color:Red RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure Multipurpose Polycarbonate Red; Enclosure Type Hammond - 84C9917 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure Multipurpose Polycarbonate Red; Enclosure Type Hammond
84C9917
Enclosure Multipurpose Polycarbonate Red; Enclosure Type Hammond 84C9917
ENCLOSURE MULTIPURPOSE POLYCARBONATE RED; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:149.9mm; External Width - Metric:80mm; External Depth - Metric:150mm; IP Rating:IP54; Body Color:Red RoHS Compliant: Yes

ENCLOSURE MULTIPURPOSE POLYCARBONATE RED; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:149.9mm; External Width - Metric:80mm; External Depth - Metric:150mm; IP Rating:IP54; Body Color:Red RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 84C9917
Product Name Enclosure Multipurpose Polycarbonate Red; Enclosure Type Hammond
Length 5.9 inch (150 mm)
Width 3.15 inch (80 mm)
Depth 5.91 inch (150 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
iWAP XN3 X2000 - iwap xn3 x2000 - BARTEC
Specs
Material Aluminum
NEMA Rating NEMA Enclosures; Type 4
View Details
Type A Enclosure - PowderSafe™ AC720CTS - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details